Texas Instruments TMS320F280270 Piccolo Microcontroller TMS320F280270DAT

Description
Piccolo Microcontroller 38-TSSOP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller 38-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F280270 Piccolo Microcontroller
TMS320F280270DAT
TMS320F280270 Piccolo Microcontroller TMS320F280270DAT
Piccolo Microcontroller 38-TSSOP -40 to 105

Piccolo Microcontroller 38-TSSOP -40 to 105

Buy Now Datasheet
 - TMS320F280270DAT - Rochester Electronics
Newburyport, MA, United States
Piccolo Microcontroller, 32-Bit, FLASH, 50MHz, PDSO38

Piccolo Microcontroller, 32-Bit, FLASH, 50MHz, PDSO38

Supplier's Site Datasheet
Microcontrollers - TMS320F280270DAT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F280270DAT-ND
Microcontrollers TMS320F280270DAT-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 38-TSSOP

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 38-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F280270DAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F280270DAT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F280270DAT
IC MCU 32BIT 32KB FLASH 38TSSOP

IC MCU 32BIT 32KB FLASH 38TSSOP

Supplier's Site
Microcontrollers - TMS320F280270DAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F280270DAT
Microcontrollers TMS320F280270DAT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 38-TSSOP

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 32KB (16K x 16) FLASH 38-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F280270DAT TMS320F280270DAT TMS320F280270DAT-ND TMS320F280270DAT TMS320F280270DAT
Product Name TMS320F280270 Piccolo Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 6x12b
RAM 8 KB 4 KB 4 KB 4 KB
Serial Interface I²C; SPI; UART SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details