Texas Instruments TM4C1231E6PZ Tiva C Series Microcontroller TM4C1231E6PZI7R

Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote
Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TM4C1231E6PZI7R is a microcontroller from Texas Instruments' Tiva C Series, featuring an ARM Cortex-M4F processor core. It is designed for a wide range of applications, offering a combination of performance and low power consumption. The device includes 256 KB of on-chip flash memory and 32 KB of SRAM, providing ample storage for embedded applications. This microcontroller supports various serial communication peripherals, including UART, I2C, and SPI, facilitating easy integration into diverse systems. It also features integrated analog components, such as a 12-bit ADC, which enhances its capability for processing sensor data. The operating temperature range is specified from -40°C to 85°C, making it suitable for industrial and automotive applications. The TM4C1231E6PZI7R is packaged in a 100-pin LQFP format, which allows for a compact design while maintaining a robust connection. It is compliant with RoHS standards, ensuring it meets environmental regulations. This microcontroller is ideal for engineers looking for a reliable and versatile solution for their embedded system projects.

Datasheet Summary
Powered by GS/AI

The TM4C1231E6PZI7R is a microcontroller from Texas Instruments' Tiva C Series, featuring an ARM Cortex-M4F processor core. It is designed for a wide range of applications, offering a combination of performance and low power consumption. The device includes 256 KB of on-chip flash memory and 32 KB of SRAM, providing ample storage for embedded applications. This microcontroller supports various serial communication peripherals, including UART, I2C, and SPI, facilitating easy integration into diverse systems. It also features integrated analog components, such as a 12-bit ADC, which enhances its capability for processing sensor data. The operating temperature range is specified from -40°C to 85°C, making it suitable for industrial and automotive applications. The TM4C1231E6PZI7R is packaged in a 100-pin LQFP format, which allows for a compact design while maintaining a robust connection. It is compliant with RoHS standards, ensuring it meets environmental regulations. This microcontroller is ideal for engineers looking for a reliable and versatile solution for their embedded system projects.

Suppliers

Company
Product
Description
Supplier Links
TM4C1231E6PZ Tiva C Series Microcontroller - TM4C1231E6PZI7R - Texas Instruments
Dallas, TX, United States
TM4C1231E6PZ Tiva C Series Microcontroller
TM4C1231E6PZI7R
TM4C1231E6PZ Tiva C Series Microcontroller TM4C1231E6PZI7R
Tiva C Series Microcontroller 100-LQFP -40 to 85

Tiva C Series Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 128KB Embedded Microcontroller MCU
685-TM4C1231E6PZI7R
ARM Cortex-M 32-bit 80MHz 128KB Embedded Microcontroller MCU 685-TM4C1231E6PZI7R
32-bit ARM Cortex-M4F MCU, 80MHz, 128KB Flash, 32KB RAM, 69 I/O, LQFP Product overview: TM4C1231E6PZI7R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231E6PZI7R can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 80MHz, 128KB Flash, 32KB RAM, 69 I/O, LQFP Product overview: TM4C1231E6PZI7R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231E6PZI7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TM4C1231E6PZI7R - 797187-TM4C1231E6PZI7R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C1231E6PZI7R
797187-TM4C1231E6PZI7R
Embedded - Embedded - Microcontrollers - TM4C1231E6PZI7R 797187-TM4C1231E6PZI7R
Manufacturer: Texas Instruments Win Source Part Number: 797187-TM4C1231E6PZI 7R Series: Tiva C Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 69 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 22x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C1231E6PZ Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): ATSAMV71N19B-AABT; STM32F100VCT6B; ATSAMV71N21B-AABT; ATSAMV71N20B-AAB ; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 797187-TM4C1231E6PZI7R
Series: Tiva C
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 69
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 22x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C1231E6PZ
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): ATSAMV71N19B-AABT; STM32F100VCT6B; ATSAMV71N21B-AABT; ATSAMV71N20B-AAB ;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Microcontrollers - TM4C1231E6PZI7R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TM4C1231E6PZI7R-ND
Microcontrollers TM4C1231E6PZI7R-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - TM4C1231E6PZI7R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1231E6PZI7R
Microcontrollers TM4C1231E6PZI7R
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1231E6PZI7R
ARM Microcontrollers - MCU TM4C1231E6PZI7R
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1231E6PZI7R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1231E6PZI7R
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1231E6PZI7R
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - TM4C1231E6PZI7R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1231E6PZI7R
Embedded - Microcontrollers TM4C1231E6PZI7R
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1231E6PZI7R 685-TM4C1231E6PZI7R 797187-TM4C1231E6PZI7R TM4C1231E6PZI7R-ND TM4C1231E6PZI7R TM4C1231E6PZI7R TM4C1231E6PZI7R TM4C1231E6PZI7R
Product Name TM4C1231E6PZ Tiva C Series Microcontroller ARM Cortex-M 32-bit 80MHz 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TM4C1231E6PZI7R Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 22x12b
RAM 32 KB 32 KB 128 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART I2C, SPI, IrDA, UART, USART, CAN CAN; SPI; UART; USART
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers