Texas Instruments TM4C123GH6PZ Tiva C Series Microcontroller TM4C123GH6PZI

Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C123GH6PZ Tiva C Series Microcontroller - TM4C123GH6PZI - Texas Instruments
Dallas, TX, United States
TM4C123GH6PZ Tiva C Series Microcontroller
TM4C123GH6PZI
TM4C123GH6PZ Tiva C Series Microcontroller TM4C123GH6PZI
Tiva C Series Microcontroller 100-LQFP -40 to 85

Tiva C Series Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-35850-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35850-ND
Microcontrollers 296-35850-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU
685-TM4C123GH6PZI
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU 685-TM4C123GH6PZI
32-Bit ARM MCU, 80MHz, 256KB Flash, 32KB RAM, LQFP-100 Product overview: TM4C123GH6PZI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GH6PZI can be used for catalog matching and distributor lookup.

32-Bit ARM MCU, 80MHz, 256KB Flash, 32KB RAM, LQFP-100 Product overview: TM4C123GH6PZI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GH6PZI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2520776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2520776
Microcontrollers 2520776
MCU 32-bit ARM Cortex M4F, TM4C123GH6PZI

MCU 32-bit ARM Cortex M4F, TM4C123GH6PZI

Supplier's Site
Microcontrollers - 2520777P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2520777P
Microcontrollers 2520777P
MCU 32-bit ARM Cortex M4F, TM4C123GH6PZI

MCU 32-bit ARM Cortex M4F, TM4C123GH6PZI

Supplier's Site
Microcontrollers - 2520777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2520777
Microcontrollers 2520777
MCU 32-bit ARM Cortex M4F, TM4C123GH6PZI

MCU 32-bit ARM Cortex M4F, TM4C123GH6PZI

Supplier's Site
Embedded - Embedded - Microcontrollers - TM4C123GH6PZI - 797237-TM4C123GH6PZI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C123GH6PZI
797237-TM4C123GH6PZI
Embedded - Embedded - Microcontrollers - TM4C123GH6PZI 797237-TM4C123GH6PZI
Manufacturer: Texas Instruments Win Source Part Number: 797237-TM4C123GH6PZI Series: Tiva C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT Number of I/O: 69 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 22x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C123GH6PZ Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): ATSAMV71N19B-AAB; ATSAMV71N19B-AABT; ATSAMV71N21B-AAB; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797237-TM4C123GH6PZI
Series: Tiva C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O: 69
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 22x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C123GH6PZ
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): ATSAMV71N19B-AAB; ATSAMV71N19B-AABT; ATSAMV71N21B-AAB;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C123GH6PZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C123GH6PZI
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C123GH6PZI
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Mcu, 32Bit, Cortex-M4F, 80Mhz, Lqfp-100; Product Range Texas Instruments - 28AH5654 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4F, 80Mhz, Lqfp-100; Product Range Texas Instruments
28AH5654
Mcu, 32Bit, Cortex-M4F, 80Mhz, Lqfp-100; Product Range Texas Instruments 28AH5654
MCU, 32BIT, CORTEX-M4F, 80MHZ, LQFP-100; Product Range:TIVA Family TM4C123x Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4F, 80MHZ, LQFP-100; Product Range:TIVA Family TM4C123x Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C123GH6PZI
ARM Microcontrollers - MCU TM4C123GH6PZI
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Microcontrollers - TM4C123GH6PZI - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C123GH6PZI
Microcontrollers TM4C123GH6PZI
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C123GH6PZI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C123GH6PZI
Microcontrollers TM4C123GH6PZI
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C123GH6PZI 296-35850-ND 685-TM4C123GH6PZI 2520776 797237-TM4C123GH6PZI TM4C123GH6PZI 28AH5654 TM4C123GH6PZI TM4C123GH6PZI TM4C123GH6PZI
Product Name TM4C123GH6PZ Tiva C Series Microcontroller Microcontrollers 32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TM4C123GH6PZI Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Cortex-M4F, 80Mhz, Lqfp-100; Product Range Texas Instruments ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Features PWM
Bits Other; 12 Other; A/D 22x12b
RAM 32 KB 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART CAN; SPI; UART; USART; USB I2C, SPI, USB, IrDA, UART, USART, CAN, I2S
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT31VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers