RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 24MHz, CMOS, PQCC48
IC MOTOR DRIVER 48VQFN
IC MOTOR DRIVER 48VQFN
IC MOTOR DRIVER 48VQFN
IC MOTOR DRIVER 48VQFN
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TLE9867QXA20XUMA1 | TLE9867QXA20XUMA1-ND | TLE9867QXA20XUMA1 | TLE9867QXA20XUMA1 | TLE9867QXA20XUMA1 |
| Product Name | Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | |
| Data Bus | 32 Bit; 32-Bit | ||||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||
| ROM Type | Flash | Flash | |||
| Package Type | Other; VQFN48 | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | ||
| RAM | 6 KB | 6 KB | 6 KB |