Texas Instruments TMS320F28023 Piccolo Microcontroller TMS320F28023DAT

Description
Piccolo Microcontroller 38-TSSOP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller 38-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28023 Piccolo Microcontroller - TMS320F28023DAT - Texas Instruments
Dallas, TX, United States
TMS320F28023 Piccolo Microcontroller
TMS320F28023DAT
TMS320F28023 Piccolo Microcontroller TMS320F28023DAT
Piccolo Microcontroller 38-TSSOP -40 to 105

Piccolo Microcontroller 38-TSSOP -40 to 105

Buy Now Datasheet
Singapore, Singapore
32-bit 50MHz 64KB TSSOP Embedded Microcontroller MCU
685-TMS320F28023DAT
32-bit 50MHz 64KB TSSOP Embedded Microcontroller MCU 685-TMS320F28023DAT
32-bit MCU 50MHz 64KB Flash RISC 38-TSSOP Product overview: TMS320F28023DAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 64KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 64KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28023DAT can be used for catalog matching and distributor lookup.

32-bit MCU 50MHz 64KB Flash RISC 38-TSSOP Product overview: TMS320F28023DAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 64KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 64KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28023DAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28023DAT - 213183-TMS320F28023DAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28023DAT
213183-TMS320F28023DAT
Embedded - Embedded - Microcontrollers - TMS320F28023DAT 213183-TMS320F28023DAT
Manufacturer: Texas Instruments Win Source Part Number: 213183-TMS320F28023D AT Packaging: Tray Core Processor: C28x Number of I/O: 20 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 7x12b Family Name: TMS320F28023D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 38-TSSOP Speed(Frequency): 50MHz Supply Voltage - Operating: 1.71 V to 1.995 V Part Core Size: 32-Bit Data RAM Size: 6K x 16 Alternative Parts (Cross-Reference): MAX32600-P85A+; MAX32625ITK+T; MAX32625ITK+; Introduction Date: November 05, 2009 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213183-TMS320F28023DAT
Packaging: Tray
Core Processor: C28x
Number of I/O: 20
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 7x12b
Family Name: TMS320F28023D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 38-TSSOP
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 6K x 16
Alternative Parts (Cross-Reference): MAX32600-P85A+; MAX32625ITK+T; MAX32625ITK+;
Introduction Date: November 05, 2009
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-27220-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27220-ND
Microcontrollers 296-27220-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 38-TSSOP

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - TMS320F28023DAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28023DAT
Microcontrollers TMS320F28023DAT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 38-TSSOP

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 38-TSSOP

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28023DAT
32-bit Microcontrollers - MCU TMS320F28023DAT
32-bit Microcontrollers - MCU Piccolo Microcntrlr

32-bit Microcontrollers - MCU Piccolo Microcntrlr

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28023DAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28023DAT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28023DAT
IC MCU 32BIT 64KB FLASH 38TSSOP

IC MCU 32BIT 64KB FLASH 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28023DAT 685-TMS320F28023DAT 213183-TMS320F28023DAT 296-27220-ND TMS320F28023DAT TMS320F28023DAT TMS320F28023DAT
Product Name TMS320F28023 Piccolo Microcontroller 32-bit 50MHz 64KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28023DAT Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 7x12b
RAM 12 KB 12 KB 64 KB 6 KB 6 KB 6 KB
Serial Interface I²C; SPI; UART I2C, SPI, UART, USART, SCI SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details