Tiva C Series microcontroller based on the ARM Cortex-M4F processor with 64-pin LQFP package, operating from -40 °C to 85 °C, and rated for Level-3 moisture sensitivity at 260 °C peak reflow. The part includes on-chip memory, serial communications interfaces, analog peripherals, and JTAG debugging support.
Tiva C Series Microcontroller 64-LQFP -40 to 85
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
ARM Microcontrollers - MCU Tiva C Series Microcontroller
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TM4C123FH6PMI7R | TM4C123FH6PMI7R-ND | TM4C123FH6PMI7R | TM4C123FH6PMI7R | TM4C123FH6PMI7R |
| Product Name | TM4C123FH6PM Tiva C Series Microcontroller | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | ||
| Features | PWM | ||||
| Bits | Other; 12 | Other; A/D 12x12b | |||
| RAM | 32 KB | 32 KB | 32 KB | ||
| Serial Interface | I²C; UART | CAN; SPI; UART; USART; USB |