RISC Microcontroller, 32-Bit, 40MHz
IC MCU 32BIT 96KB FLASH 48VQFN Product overview: TLE9855QXXUMA2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TLE9855QXXUMA2 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 Automotive, AEC-Q100 Microcontroller IC 32-Bit Single-Core 40MHz 96KB (96K x 8) FLASH PG-VQFN-48-31
IC MCU 32BIT 96KB FLASH 48VQFN
IC MCU 32BIT 96KB FLASH 48VQFN
Manufacturer: Infineon Technologies
Win Source Part Number: 1316759-TLE9855QXXUM
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M0
Speed: 40MHz
Standard Package: 2,500
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: LINbus, SSC, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 4K x 8
Data Converters: A/D 9x8b, 12x10b
Oscillator Type: Internal
Supplier Device Package: PG-VQFN-48-31
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 48-VFQFN Exposed Pad
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 5.5V ~ 28V
REACH Status: REACH Unaffected
Other Part Number: SP005354720,448-TLE9
Base Product Number: TLE9855
RoHS Status: ROHS3 Compliant
IC MCU 32BIT 96KB FLASH 48VQFN
IC MCU 32BIT 96KB FLASH 48VQFN
ARM® Cortex®-M0 Automotive, AEC-Q100 Microcontroller IC 32-Bit Single-Core 40MHz 96KB (96K x 8) FLASH PG-VQFN-48-31
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TLE9855QXXUMA2 | 685-TLE9855QXXUMA2 | 448-TLE9855QXXUMA2TR-ND | 1316759-TLE9855QXXUMA2 | TLE9855QXXUMA2 | TLE9855QXXUMA2 | TLE9855QXXUMA2 |
| Product Name | 32-bit 32BIT 96KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active | Active | Active | ||||
| Package Type | Other; PG-VQFN-48 | Other; Tape & Reel (TR) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 4 KB | 4 KB | 96 KB | 4 KB | 4 KB |