IC MCU 32BIT 16KB FLASH 48VQFN Product overview: TMPM3H2FSQG,A,EL from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMPM3H2FSQG,A,EL
Win Source Part Number: 1012045-TMPM3H2FSQG,
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: TX03
Core Processor: ARM® Cortex®-M3
Speed: 40MHz
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, LVD, POR, WDT
Number of I/O: 40
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x12b; D/A 1x8b
Oscillator Type: Internal
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: TMPM3H2FSQGAELCT,TMP
Base Product Number: TMPM3H2
ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 48-VQFN (6x6)
IC MCU 32BIT 16KB FLASH 48VQFN
ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 48-VQFN (6x6)
IC MCU 32BIT 16KB FLASH 48VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMPM3H2FSQG,A,EL | 1012045-TMPM3H2FSQG,A,EL | TMPM3H2FSQGAELTR-ND | TMPM3H2FSQG,A,EL | TMPM3H2FSQG,A,EL | TMPM3H2FSQG,A,EL |
| Product Name | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 20 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |
| RAM | 8 KB | 16 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | ||
| Serial Interface | I2C | SPI; UART; USART |