Piccolo Microcontroller 38-TSSOP -40 to 105
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 38-TSSOP
IC MCU 32BIT 32KB FLASH 38TSSOP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 38-TSSOP
IC MCU 32BIT 32KB FLASH 38TSSOP
32-bit Microcontrollers - MCU Piccolo MCU
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28026DAT | 296-34542-5-ND | TMS320F28026DAT | TMS320F28026DAT | TMS320F28026DAT | TMS320F28026DAT |
| Product Name | TMS320F28026 Piccolo Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| Features | PWM | |||||
| Bits | Other; 12-Bit | Other; A/D 7x12b | ||||
| RAM | 12 KB | 6 KB | 6 KB | 6 KB | ||
| Serial Interface | I²C; SPI; UART | SPI; SCI; UART; USART |