Texas Instruments TM4C123FH6PM Tiva C Series Microcontroller TM4C123FH6PMI

Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C123FH6PM Tiva C Series Microcontroller - TM4C123FH6PMI - Texas Instruments
Dallas, TX, United States
TM4C123FH6PM Tiva C Series Microcontroller
TM4C123FH6PMI
TM4C123FH6PM Tiva C Series Microcontroller TM4C123FH6PMI
Tiva C Series Microcontroller 64-LQFP -40 to 85

Tiva C Series Microcontroller 64-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C123FH6PMI - 797227-TM4C123FH6PMI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C123FH6PMI
797227-TM4C123FH6PMI
Embedded - Embedded - Microcontrollers - TM4C123FH6PMI 797227-TM4C123FH6PMI
Manufacturer: Texas Instruments Win Source Part Number: 797227-TM4C123FH6PMI Series: Tiva C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT Number of I/O: 49 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C123FH6PM Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): STM32L562RET6Q; STM32L552RET6P; STM32L552RET6; STM32L562RET6; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797227-TM4C123FH6PMI
Series: Tiva C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O: 49
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C123FH6PM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): STM32L562RET6Q; STM32L552RET6P; STM32L552RET6; STM32L562RET6;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-35841-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35841-ND
Microcontrollers 296-35841-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU
685-TM4C123FH6PMI
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU 685-TM4C123FH6PMI
32-bit ARM MCU, 80MHz, 256KB Flash, 32KB RAM, LQFP Product overview: TM4C123FH6PMI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123FH6PMI can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 256KB Flash, 32KB RAM, LQFP Product overview: TM4C123FH6PMI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123FH6PMI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C123FH6PMI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C123FH6PMI
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C123FH6PMI
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
Microcontrollers - TM4C123FH6PMI - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C123FH6PMI
Microcontrollers TM4C123FH6PMI
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C123FH6PMI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C123FH6PMI
Microcontrollers TM4C123FH6PMI
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C123FH6PMI
ARM Microcontrollers - MCU TM4C123FH6PMI
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C123FH6PMI 797227-TM4C123FH6PMI 296-35841-ND 685-TM4C123FH6PMI TM4C123FH6PMI TM4C123FH6PMI TM4C123FH6PMI TM4C123FH6PMI
Product Name TM4C123FH6PM Tiva C Series Microcontroller Embedded - Embedded - Microcontrollers - TM4C123FH6PMI Microcontrollers 32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Features PWM
Bits Other; 12 Other; A/D 12x12b
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART CAN; SPI; UART; USART; USB I2C, SPI, USB, IrDA, UART, USART, CAN
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers