Texas Instruments TMS320F28016 32-Bit Digital Signal Controller with Flash TMS320F28016PZQ

Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28016 32-Bit Digital Signal Controller with Flash - TMS320F28016PZQ - Texas Instruments
Dallas, TX, United States
TMS320F28016 32-Bit Digital Signal Controller with Flash
TMS320F28016PZQ
TMS320F28016 32-Bit Digital Signal Controller with Flash TMS320F28016PZQ
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125

32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 125

Buy Now Datasheet
Singapore, Singapore
32-bit 60MHz 32KB Embedded Microcontroller MCU
685-TMS320F28016PZQ
32-bit 60MHz 32KB Embedded Microcontroller MCU 685-TMS320F28016PZQ
32-bit DSP, 60MHz, 32KB Flash, 16 ADC, 35 GPIO, LQFP Product overview: TMS320F28016PZQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28016PZQ can be used for catalog matching and distributor lookup.

32-bit DSP, 60MHz, 32KB Flash, 16 ADC, 35 GPIO, LQFP Product overview: TMS320F28016PZQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28016PZQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28016PZQ - 797453-TMS320F28016PZQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28016PZQ
797453-TMS320F28016PZQ
Embedded - Embedded - Microcontrollers - TMS320F28016PZQ 797453-TMS320F28016PZQ
Manufacturer: Texas Instruments Win Source Part Number: 797453-TMS320F28016P ZQ Series: Automotive, AEC-Q100, C2000 C28x Fixed-Point Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 60MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 35 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH RAM Size: 6K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.89 V Family Name: TMS320F28016 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Introduction Date: May 17, 2006 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797453-TMS320F28016PZQ
Series: Automotive, AEC-Q100, C2000 C28x Fixed-Point
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 60MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 6K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.89 V
Family Name: TMS320F28016
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Introduction Date: May 17, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - TMS320F28016PZQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28016PZQ-ND
Microcontrollers TMS320F28016PZQ-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - TMS320F28016PZQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28016PZQ
Microcontrollers TMS320F28016PZQ
IC MCU 32BIT 32KB FLASH 100LQFP

IC MCU 32BIT 32KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28016PZQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28016PZQ
Microcontrollers TMS320F28016PZQ
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28016PZQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28016PZQ
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28016PZQ
IC MCU 32BIT 32KB FLASH 100LQFP

IC MCU 32BIT 32KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - TMS320F28016PZQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28016PZQ
Embedded - Microcontrollers TMS320F28016PZQ
IC MCU 32BIT 32KB FLASH 100LQFP

IC MCU 32BIT 32KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28016PZQ 685-TMS320F28016PZQ 797453-TMS320F28016PZQ TMS320F28016PZQ-ND TMS320F28016PZQ TMS320F28016PZQ TMS320F28016PZQ TMS320F28016PZQ
Product Name TMS320F28016 32-Bit Digital Signal Controller with Flash 32-bit 60MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28016PZQ Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 12 KB 12 KB 32 KB 6 KB 6 KB 6 KB 6 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers