The TM4C1232E6PM is a Tiva C Series microcontroller based on the ARM Cortex-M4F processor with a floating-point unit, featuring 128 KB of flash memory, 32 KB of SRAM, and 2 KB of EEPROM. It operates at up to 80 MHz and includes 49 general-purpose I/O pins, 12-bit ADC with 12 channels, multiple serial interfaces (UART, SSI, I2C, CAN, USB), and three 32-bit timers. The part is packaged in a 64-pin LQFP (PM) with a specified operating temperature range of -40 to 85 °C. It meets RoHS standards and has a moisture sensitivity level of 3 at 260 °C peak reflow.
Tiva C Series Microcontroller 64-LQFP -40 to 85
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 128KB FLASH 64LQFP
IC MCU 32BIT 128KB FLASH 64LQFP
ARM Microcontrollers - MCU Tiva C Series Microcontroller
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TM4C1232E6PMI7R | TM4C1232E6PMI7R-ND | TM4C1232E6PMI7R | TM4C1232E6PMI7R | TM4C1232E6PMI7R | TM4C1232E6PMI7R |
| Product Name | TM4C1232E6PM Tiva C Series Microcontroller | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; 12 | Other; A/D 12x12b | ||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Serial Interface | I²C; UART | CAN; SPI; UART; USART; USB | ||||
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |