Toshiba Electronics (UK) Ltd Microcontrollers TMPM066FWUG

Description
ARM® Cortex®-M0 TX00 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 TX00 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - TMPM066FWUG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMPM066FWUG-ND
Microcontrollers TMPM066FWUG-ND
ARM® Cortex®-M0 TX00 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 TX00 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-TMPM066FWUG
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-TMPM066FWUG
IC MCU 32BIT 128KB FLASH 64LQFP Product overview: TMPM066FWUG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMPM066FWUG can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64LQFP Product overview: TMPM066FWUG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMPM066FWUG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1214980-TMPM066FWUG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1214980-TMPM066FWUG
Integrated Circuits (ICs) - Embedded - Microcontrollers 1214980-TMPM066FWUG
Win Source Part Number: 1214980-TMPM066FWUG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: TX00 Core Processor: ARM® Cortex®-M0 Speed: 24MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I²C, SIO, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, WDT Number of I/O: 48 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TMPM066FWUG(JZ) Base Product Number: TMPM066

Win Source Part Number: 1214980-TMPM066FWUG
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: TX00
Core Processor: ARM® Cortex®-M0
Speed: 24MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I²C, SIO, SPI, UART/USART, USB
Peripherals: DMA, LVD, POR, WDT
Number of I/O: 48
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: TMPM066FWUG(JZ)
Base Product Number: TMPM066

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMPM066FWUG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMPM066FWUG
Integrated Circuits (ICs) - Embedded - Microcontrollers TMPM066FWUG
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Microcontrollers - TMPM066FWUG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMPM066FWUG
Microcontrollers TMPM066FWUG
ARM® Cortex®-M0 TX00 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 TX00 Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TMPM066FWUG
ARM Microcontrollers - MCU TMPM066FWUG
ARM Microcontrollers - MCU 32-bit ARM Cortex-M0 128KB ROM, 16KB RAM

ARM Microcontrollers - MCU 32-bit ARM Cortex-M0 128KB ROM, 16KB RAM

Buy Now Datasheet
Embedded - Microcontrollers - TMPM066FWUG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMPM066FWUG
Embedded - Microcontrollers TMPM066FWUG
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMPM066FWUG-ND 685-TMPM066FWUG 1214980-TMPM066FWUG TMPM066FWUG TMPM066FWUG TMPM066FWUG TMPM066FWUG
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 8x10b
RAM 16 KB 16 KB 128 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
Embedded - Embedded - Microcontrollers - C161PILF3VCAFXUMA1 - 933003-C161PILF3VCAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
7 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details