Texas Instruments TM4C123GH6PGE Tiva C Series Microcontroller TM4C123GH6PGEI7

Description
Tiva C Series Microcontroller 144-LQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 144-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C123GH6PGE Tiva C Series Microcontroller - TM4C123GH6PGEI7 - Texas Instruments
Dallas, TX, United States
TM4C123GH6PGE Tiva C Series Microcontroller
TM4C123GH6PGEI7
TM4C123GH6PGE Tiva C Series Microcontroller TM4C123GH6PGEI7
Tiva C Series Microcontroller 144-LQFP -40 to 85

Tiva C Series Microcontroller 144-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 80MHz 256KB 32KB Embedded Microcontroller MCU
685-TM4C123GH6PGEI7
ARM Cortex-M 80MHz 256KB 32KB Embedded Microcontroller MCU 685-TM4C123GH6PGEI7
32b ARM Cortex-M4F MCU, 80MHz, 256KB Flash, 32KB RAM, 105 GPIO, LQFP Product overview: TM4C123GH6PGEI7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GH6PGEI7 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M4F MCU, 80MHz, 256KB Flash, 32KB RAM, 105 GPIO, LQFP Product overview: TM4C123GH6PGEI7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GH6PGEI7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-45019-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45019-5-ND
Microcontrollers 296-45019-5-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1348790-TM4C123GH6PGEI7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1348790-TM4C123GH6PGEI7
Integrated Circuits (ICs) - Embedded - Microcontrollers 1348790-TM4C123GH6PGEI7
Win Source Part Number: 1348790-TM4C123GH6PG EI7 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Tiva™ C Core Processor: ARM® Cortex®-M4F Speed: 80MHz Package: Tube Standard Package: 60 Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT Number of I/O: 105 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.08V ~ 3.63V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: TM4C123

Win Source Part Number: 1348790-TM4C123GH6PGEI7
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Tiva™ C
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Package: Tube
Standard Package: 60
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O: 105
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.08V ~ 3.63V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: TM4C123

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C123GH6PGEI7
ARM Microcontrollers - MCU TM4C123GH6PGEI7
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Microcontrollers - TM4C123GH6PGEI7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C123GH6PGEI7
Microcontrollers TM4C123GH6PGEI7
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now
Microcontrollers - TM4C123GH6PGEI7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C123GH6PGEI7
Microcontrollers TM4C123GH6PGEI7
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - TM4C123GH6PGEI7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C123GH6PGEI7
Embedded - Microcontrollers TM4C123GH6PGEI7
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C123GH6PGEI7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C123GH6PGEI7
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C123GH6PGEI7
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C123GH6PGEI7 685-TM4C123GH6PGEI7 296-45019-5-ND 1348790-TM4C123GH6PGEI7 TM4C123GH6PGEI7 TM4C123GH6PGEI7 TM4C123GH6PGEI7 TM4C123GH6PGEI7 TM4C123GH6PGEI7
Product Name TM4C123GH6PGE Tiva C Series Microcontroller ARM Cortex-M 80MHz 256KB 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Features PWM
Bits Other; 12 Other; A/D 24x12b
RAM 32 KB 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART I2C, SPI, USB, IrDA, UART, USART, CAN CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
 - COP8ACC728M9-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details