Texas Instruments TM4C1233H6PGE Tiva C Series Microcontroller TM4C1233H6PGEI

Description
Tiva C Series Microcontroller 144-LQFP -40 to 85
Request a Quote
Description
Tiva C Series Microcontroller 144-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TM4C1233H6PGEI is a microcontroller from Texas Instruments' Tiva C Series, featuring an ARM Cortex-M4F processor core. It is designed for a wide range of applications, offering a combination of performance and efficiency. The microcontroller includes 256 KB of flash memory and 32 KB of SRAM, providing ample storage for embedded applications. It supports various serial communication peripherals, including UART, I2C, and SPI, facilitating easy integration with other devices. This microcontroller operates within a temperature range of -40 to 85 degrees Celsius, making it suitable for industrial and automotive applications. It is packaged in a 144-pin LQFP format, which allows for a compact design while maintaining a robust connection. The TM4C1233H6PGEI is compliant with RoHS standards, ensuring it meets environmental regulations. Its features and specifications make it a viable option for engineers looking for a reliable microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The TM4C1233H6PGEI is a microcontroller from Texas Instruments' Tiva C Series, featuring an ARM Cortex-M4F processor core. It is designed for a wide range of applications, offering a combination of performance and efficiency. The microcontroller includes 256 KB of flash memory and 32 KB of SRAM, providing ample storage for embedded applications. It supports various serial communication peripherals, including UART, I2C, and SPI, facilitating easy integration with other devices. This microcontroller operates within a temperature range of -40 to 85 degrees Celsius, making it suitable for industrial and automotive applications. It is packaged in a 144-pin LQFP format, which allows for a compact design while maintaining a robust connection. The TM4C1233H6PGEI is compliant with RoHS standards, ensuring it meets environmental regulations. Its features and specifications make it a viable option for engineers looking for a reliable microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
TM4C1233H6PGE Tiva C Series Microcontroller - TM4C1233H6PGEI - Texas Instruments
Dallas, TX, United States
TM4C1233H6PGE Tiva C Series Microcontroller
TM4C1233H6PGEI
TM4C1233H6PGE Tiva C Series Microcontroller TM4C1233H6PGEI
Tiva C Series Microcontroller 144-LQFP -40 to 85

Tiva C Series Microcontroller 144-LQFP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1003388-TM4C1233H6PGEI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1003388-TM4C1233H6PGEI
Integrated Circuits (ICs) - Embedded - Microcontrollers 1003388-TM4C1233H6PGEI
Win Source Part Number: 1003388-TM4C1233H6PG EI Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Tiva™ C Core Processor: ARM® Cortex®-M4F Speed: 80MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 105 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.08V ~ 3.63V ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -296-35820,-296-3582 0-ND,296-35820,-TM4C 1233H6PGEI-ND Base Product Number: TM4C1233

Win Source Part Number: 1003388-TM4C1233H6PGEI
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Tiva™ C
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 105
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.08V ~ 3.63V
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -296-35820,-296-35820-ND,296-35820,-TM4C1233H6PGEI-ND
Base Product Number: TM4C1233

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU
685-TM4C1233H6PGEI
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU 685-TM4C1233H6PGEI
32-bit ARM MCU, 80MHz, 256KB Flash, 32KB RAM, LQFP, 105 I/O Product overview: TM4C1233H6PGEI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1233H6PGEI can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 256KB Flash, 32KB RAM, LQFP, 105 I/O Product overview: TM4C1233H6PGEI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1233H6PGEI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-35820-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35820-ND
Microcontrollers 296-35820-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - TM4C1233H6PGEI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1233H6PGEI
Embedded - Microcontrollers TM4C1233H6PGEI
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1233H6PGEI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1233H6PGEI
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1233H6PGEI
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1233H6PGEI
ARM Microcontrollers - MCU TM4C1233H6PGEI
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Microcontrollers - TM4C1233H6PGEI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1233H6PGEI
Microcontrollers TM4C1233H6PGEI
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1233H6PGEI 1003388-TM4C1233H6PGEI 685-TM4C1233H6PGEI 296-35820-ND TM4C1233H6PGEI TM4C1233H6PGEI TM4C1233H6PGEI TM4C1233H6PGEI
Product Name TM4C1233H6PGE Tiva C Series Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 24x12b
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART I2C, SPI, USB, IrDA, UART, USART, CAN, I2S CAN; SPI; UART; USART; USB
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details