The TMS320F28023PTT is a 32-bit microcontroller based on the TMS320C28x CPU, operating at up to 60 MHz, designed for real-time control applications. It is packaged in a 48-pin LQFP with a body size of 7.0 mm × 7.0 mm and operates over a temperature range of -40°C to 105°C. The device features a single 3.3-V supply, integrated power-on and brown-out resets, 128-bit security key for firmware protection, and peripherals including an ADC, ePWM, eCAP, SPI, I2C, and SCI interfaces. It supports high-resolution PWM and includes an on-chip temperature sensor.
Piccolo Microcontroller 48-LQFP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 087799-TMS320F28023P
Packaging: Tray
Core Processor: C28x
Number of I/O: 22
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 13x12b
Family Name: TMS320F28023P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 6K x 16
Alternative Parts (Cross-Reference): CY8C4045AZI-S413; CY8C4146AZI-S423; CY8C4124AZI-S433; CY8C4025AZI-S413;
Introduction Date: November 05, 2009
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
32-bit MCU, 50MHz, 64KB Flash, 22 I/O, LQFP Product overview: TMS320F28023PTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28023PTT can be used for catalog matching and distributor lookup.
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)
32-bit Microcontrollers - MCU Piccolo Microcntrlr
IC MCU 32BIT 64KB FLASH 48LQFP
IC MCU 32BIT 64KB FLASH 48LQFP
IC MCU 32BIT 64KB FLASH 48LQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28023PTT | 087799-TMS320F28023PTT | 685-TMS320F28023PTT | 296-41893-ND | TMS320F28023PTT | TMS320F28023PTT | TMS320F28023PTT | TMS320F28023PTT | TMS320F28023PTT |
| Product Name | TMS320F28023 Piccolo Microcontroller | Embedded - Embedded - Microcontrollers - TMS320F28023PTT | 32-bit 50MHz 64KB Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |||
| Features | PWM | ||||||||
| Bits | Other; 12-Bit | Other; A/D 13x12b | |||||||
| RAM | 12 KB | 64 KB | 12 KB | 6 KB | 6 KB | 6 KB | 6 KB | ||
| Serial Interface | I²C; SPI; UART | I2C, SPI, UART, USART, SCI | SPI; SCI; UART; USART |