Texas Instruments TM4C1231H6PGE Tiva C Series Microcontroller TM4C1231H6PGEIR

Description
Tiva C Series Microcontroller 144-LQFP -40 to 85
Request a Quote
Description
Tiva C Series Microcontroller 144-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TM4C1231H6PGEIR microcontroller from Texas Instruments is part of the Tiva C series and features an ARM Cortex-M4F core operating at a speed of 80 MHz. It is packaged in a 144-LQFP format and supports a wide operating temperature range of -40°C to 85°C. The microcontroller includes 256 KB of FLASH program memory, 2 KB of EEPROM, and 32 KB of RAM, making it suitable for various embedded applications. Connectivity options include CAN, I2C, IrDA, Microwire, SPI, SSI, and UART/USART, providing flexibility for interfacing with other devices. The device also features 105 I/O pins and includes peripherals such as brown-out detection/reset, DMA, power-on reset, and a watchdog timer. The internal oscillator operates within a supply voltage range of 1.08 V to 3.63 V. Engineers considering this microcontroller should note that it is currently listed as obsolete, with limited supply and demand status, which may affect long-term project viability.

Datasheet Summary
Powered by GS/AI

The TM4C1231H6PGEIR microcontroller from Texas Instruments is part of the Tiva C series and features an ARM Cortex-M4F core operating at a speed of 80 MHz. It is packaged in a 144-LQFP format and supports a wide operating temperature range of -40°C to 85°C. The microcontroller includes 256 KB of FLASH program memory, 2 KB of EEPROM, and 32 KB of RAM, making it suitable for various embedded applications. Connectivity options include CAN, I2C, IrDA, Microwire, SPI, SSI, and UART/USART, providing flexibility for interfacing with other devices. The device also features 105 I/O pins and includes peripherals such as brown-out detection/reset, DMA, power-on reset, and a watchdog timer. The internal oscillator operates within a supply voltage range of 1.08 V to 3.63 V. Engineers considering this microcontroller should note that it is currently listed as obsolete, with limited supply and demand status, which may affect long-term project viability.

Suppliers

Company
Product
Description
Supplier Links
TM4C1231H6PGE Tiva C Series Microcontroller - TM4C1231H6PGEIR - Texas Instruments
Dallas, TX, United States
TM4C1231H6PGE Tiva C Series Microcontroller
TM4C1231H6PGEIR
TM4C1231H6PGE Tiva C Series Microcontroller TM4C1231H6PGEIR
Tiva C Series Microcontroller 144-LQFP -40 to 85

Tiva C Series Microcontroller 144-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU
685-TM4C1231H6PGEIR
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU 685-TM4C1231H6PGEIR
32-bit ARM MCU, 80MHz, 256KB Flash, 32KB RAM, LQFP, 105 I/O Product overview: TM4C1231H6PGEIR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231H6PGEIR can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 256KB Flash, 32KB RAM, LQFP, 105 I/O Product overview: TM4C1231H6PGEIR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231H6PGEIR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TM4C1231H6PGEIR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TM4C1231H6PGEIR-ND
Microcontrollers TM4C1231H6PGEIR-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C1231H6PGEIR - 797190-TM4C1231H6PGEIR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C1231H6PGEIR
797190-TM4C1231H6PGEIR
Embedded - Embedded - Microcontrollers - TM4C1231H6PGEIR 797190-TM4C1231H6PGEIR
Manufacturer: Texas Instruments Win Source Part Number: 797190-TM4C1231H6PGE IR Series: Tiva C Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 105 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C1231H6PGE Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): uPD70F3354GJ(A)-GAE- AX; uPD70F3344GJ(A)-GAE- AX; ATSAMV71Q20B-AABT; ATSAMV71Q20B-AAB; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797190-TM4C1231H6PGEIR
Series: Tiva C
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 105
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C1231H6PGE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): uPD70F3354GJ(A)-GAE-AX; uPD70F3344GJ(A)-GAE-AX; ATSAMV71Q20B-AABT; ATSAMV71Q20B-AAB;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TM4C1231H6PGEIR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, CMOS, PQFP144

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, CMOS, PQFP144

Supplier's Site Datasheet
Microcontrollers - TM4C1231H6PGEIR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1231H6PGEIR
Microcontrollers TM4C1231H6PGEIR
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now
Embedded - Microcontrollers - TM4C1231H6PGEIR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1231H6PGEIR
Embedded - Microcontrollers TM4C1231H6PGEIR
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C1231H6PGEIR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1231H6PGEIR
Microcontrollers TM4C1231H6PGEIR
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1231H6PGEIR
ARM Microcontrollers - MCU TM4C1231H6PGEIR
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1231H6PGEIR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1231H6PGEIR
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1231H6PGEIR
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1231H6PGEIR 685-TM4C1231H6PGEIR TM4C1231H6PGEIR-ND 797190-TM4C1231H6PGEIR TM4C1231H6PGEIR TM4C1231H6PGEIR TM4C1231H6PGEIR TM4C1231H6PGEIR TM4C1231H6PGEIR TM4C1231H6PGEIR
Product Name TM4C1231H6PGE Tiva C Series Microcontroller 32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TM4C1231H6PGEIR Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 24x12b
RAM 32 KB 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART I2C, CAN, UART, SPI, IrDA, USART, USB, I2S CAN; SPI; UART; USART
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details