Texas Instruments TMS320F2801 32-Bit Digital Signal Controller with Flash TMS320F2801PZA

Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F2801 32-Bit Digital Signal Controller with Flash
TMS320F2801PZA
TMS320F2801 32-Bit Digital Signal Controller with Flash TMS320F2801PZA
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85

32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85

Buy Now Datasheet
 - TMS320F2801PZA - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 0-Ext Bit, 100MHz, CMOS, PQFP100

Digital Signal Processor, 32-Bit Size, 0-Ext Bit, 100MHz, CMOS, PQFP100

Supplier's Site Datasheet
Microcontrollers - 296-18322-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18322-ND
Microcontrollers 296-18322-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2801PZA - 1271239-TMS320F2801PZA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2801PZA
1271239-TMS320F2801PZA
Embedded - Embedded - Microcontrollers - TMS320F2801PZA 1271239-TMS320F2801PZA
Manufacturer: Texas Instruments Win Source Part Number: 1271239-TMS320F2801P ZA Packaging: Tray Mounting Style: SMD Core Processor: C28x Speed: 100MHz Connectivity: CANbus, I2C, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Supply Voltage: 1.71V ~ 1.89V Family Name: TMS320F2801 Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP Alternative Parts (Cross-Reference): TMS320F2801GGMA; TMS320F2801ZGMA; TMS320F2801PZS; Introduction Date: December 12, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: TMS320F2801 Manufacturer Pack Quantity: 90 MSL Level: 2 (1 Year) Data Bus Width: 32-Bit The number of I/O: 35 Date RAM Size: 6K x 16

Manufacturer: Texas Instruments
Win Source Part Number: 1271239-TMS320F2801PZA
Packaging: Tray
Mounting Style: SMD
Core Processor: C28x
Speed: 100MHz
Connectivity: CANbus, I2C, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Supply Voltage: 1.71V ~ 1.89V
Family Name: TMS320F2801
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP
Alternative Parts (Cross-Reference): TMS320F2801GGMA; TMS320F2801ZGMA; TMS320F2801PZS;
Introduction Date: December 12, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: TMS320F2801
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Data Bus Width: 32-Bit
The number of I/O: 35
Date RAM Size: 6K x 16

Buy Now
Singapore, Singapore
32-bit 100MHz 32KB Embedded Microcontroller MCU
685-TMS320F2801PZA
32-bit 100MHz 32KB Embedded Microcontroller MCU 685-TMS320F2801PZA
32-bit DSP, 100MHz, 32KB Flash, LQFP, I2C, SPI, CAN, UART Product overview: TMS320F2801PZA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2801PZA can be used for catalog matching and distributor lookup.

32-bit DSP, 100MHz, 32KB Flash, LQFP, I2C, SPI, CAN, UART Product overview: TMS320F2801PZA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2801PZA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F2801PZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F2801PZA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F2801PZA
IC MCU 32BIT 32KB FLASH 100LQFP

IC MCU 32BIT 32KB FLASH 100LQFP

Supplier's Site
Microcontrollers - TMS320F2801PZA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F2801PZA
Microcontrollers TMS320F2801PZA
IC MCU 32BIT 32KB FLASH 100LQFP

IC MCU 32BIT 32KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F2801PZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2801PZA
Microcontrollers TMS320F2801PZA
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2801PZA TMS320F2801PZA 296-18322-ND 1271239-TMS320F2801PZA 685-TMS320F2801PZA TMS320F2801PZA TMS320F2801PZA TMS320F2801PZA
Product Name TMS320F2801 32-Bit Digital Signal Controller with Flash Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F2801PZA 32-bit 100MHz 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 12 KB 6 KB 32 KB 12 KB 6 KB 6 KB 6 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details