16-Bit DSP, 20MHz, 32KB Flash, 5V, SPI, UART, BQFP Product overview: TMS320F240PQA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 32KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F240PQA can be used for catalog matching and distributor lookup.
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 32KB (16K x 16) FLASH 132-BQFP (24.54x24.54)
IC MCU 16BIT 32KB FLASH 132BQFP
IC MCU 16BIT 32KB FLASH 132BQFP
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 32KB (16K x 16) FLASH 132-BQFP (24.13x24.13)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS320F240PQA | 296-2010-5-ND | TMS320F240PQA | TMS320F240PQA | TMS320F240PQA |
| Product Name | 16-bit 20MHz 32KB 5V Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 1.09 KB | 1 KB | 1 KB | 1 KB | 1 KB |
| Supply Voltage | 5 volts | 4.5 to 5.5 volts | 5.5 volts | 4.5 to 5.5 volts | |
| Serial Interface | SPI, UART, USART, SCI, EBI/EMI | SPI; SCI; UART; USART | |||
| Package Type | Other; BQFP | Other; 132-BQFP Bumpered | Other; 132-BQFP Bumpered | QFP; Other; 132-BQFP Bumpered | QFP; Other; 132-BQFP Bumpered |