Texas Instruments TM4C123BH6ZRB Tiva C Series Microcontroller TM4C123BH6ZRBI

Description
Tiva C Series Microcontroller 157-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 157-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C123BH6ZRB Tiva C Series Microcontroller - TM4C123BH6ZRBI - Texas Instruments
Dallas, TX, United States
TM4C123BH6ZRB Tiva C Series Microcontroller
TM4C123BH6ZRBI
TM4C123BH6ZRB Tiva C Series Microcontroller TM4C123BH6ZRBI
Tiva C Series Microcontroller 157-BGA MICROSTAR JUNIOR -40 to 85

Tiva C Series Microcontroller 157-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Microcontrollers - 296-35839-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35839-ND
Microcontrollers 296-35839-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1203663-TM4C123BH6ZRBI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1203663-TM4C123BH6ZRBI
Integrated Circuits (ICs) - Embedded - Microcontrollers 1203663-TM4C123BH6ZRBI
Win Source Part Number: 1203663-TM4C123BH6ZR BI Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Tiva™ C Core Processor: ARM® Cortex®-M4F Speed: 80MHz Package: Tray Standard Package: 260 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT Number of I/O: 120 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 157-VFBGA Supplier Device Package: 157-BGA Microstar Junior (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.08V ~ 3.63V ECCN: 3A991A2 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: TEXTISTM4C123BH6ZRBI ,-TM4C123BH6ZRBI-ND, 2156-TM4C123BH6ZRBI, -296-35839-ND,-296-3 5839,296-35839 Base Product Number: TM4C123

Win Source Part Number: 1203663-TM4C123BH6ZRBI
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Tiva™ C
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O: 120
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Package / Case: 157-VFBGA
Supplier Device Package: 157-BGA Microstar Junior (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.08V ~ 3.63V
ECCN: 3A991A2
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: TEXTISTM4C123BH6ZRBI,-TM4C123BH6ZRBI-ND,2156-TM4C123BH6ZRBI,-296-35839-ND,-296-35839,296-35839
Base Product Number: TM4C123

Buy Now Datasheet
Singapore, Singapore
80MHz 256KB 32KB BGA Embedded Microcontroller MCU
685-TM4C123BH6ZRBI
80MHz 256KB 32KB BGA Embedded Microcontroller MCU 685-TM4C123BH6ZRBI
32b ARM MCU, 80MHz, 256KB FLASH, 32KB RAM, BGA, 120 GPIO Product overview: TM4C123BH6ZRBI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 256KB, 32KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 256KB, 32KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123BH6ZRBI can be used for catalog matching and distributor lookup.

32b ARM MCU, 80MHz, 256KB FLASH, 32KB RAM, BGA, 120 GPIO Product overview: TM4C123BH6ZRBI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 256KB, 32KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 256KB, 32KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123BH6ZRBI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TM4C123BH6ZRBI - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C123BH6ZRBI
Microcontrollers TM4C123BH6ZRBI
IC MCU 32BIT 256KB FLASH 157BGA

IC MCU 32BIT 256KB FLASH 157BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C123BH6ZRBI
ARM Microcontrollers - MCU TM4C123BH6ZRBI
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Microcontrollers - TM4C123BH6ZRBI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C123BH6ZRBI
Microcontrollers TM4C123BH6ZRBI
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C123BH6ZRBI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C123BH6ZRBI
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C123BH6ZRBI
IC MCU 32BIT 256KB FLASH 157BGA

IC MCU 32BIT 256KB FLASH 157BGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C123BH6ZRBI 296-35839-ND 1203663-TM4C123BH6ZRBI 685-TM4C123BH6ZRBI TM4C123BH6ZRBI TM4C123BH6ZRBI TM4C123BH6ZRBI TM4C123BH6ZRBI
Product Name TM4C123BH6ZRB Tiva C Series Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 80MHz 256KB 32KB BGA Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Features PWM
Bits Other; 12 Other; A/D 24x12b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART CAN; SPI; UART; USART I2C, SPI, IrDA, UART, USART, CAN, USB, I2S
Unlock Full Specs
to access all available technical data

Similar Products