Texas Instruments TMS320F28026F Piccolo Microcontroller with InstaSPIN-FOC TMS320F28026FPTQ

Description
Piccolo Microcontroller with InstaSPIN-FOC 48-LQFP -40 to 125
Request a Quote
Description
Piccolo Microcontroller with InstaSPIN-FOC 48-LQFP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320F28026F is a 32-bit C2000™ microcontroller in a 48-pin LQFP package measuring 7.0 mm × 7.0 mm, designed for real-time control applications such as motor drives and digital power. It operates from a single 3.3-V supply with no power sequencing required, features a 60 MHz TMS320C28x CPU, 128-bit security key, enhanced PWM with high-resolution capability, 12-bit ADC, and multiple serial interfaces including SCI, SPI, and I2C. The device includes 32 Kword flash memory, 2 Kword bootloader ROM, and three 32-bit CPU timers. Its operating temperature range is specified as -40°C to 105°C, and it supports independent 16-bit timers in each ePWM module. The package is thermally optimized for low-power operation without analog support pins.

Datasheet Summary
Powered by GS/AI

The TMS320F28026F is a 32-bit C2000™ microcontroller in a 48-pin LQFP package measuring 7.0 mm × 7.0 mm, designed for real-time control applications such as motor drives and digital power. It operates from a single 3.3-V supply with no power sequencing required, features a 60 MHz TMS320C28x CPU, 128-bit security key, enhanced PWM with high-resolution capability, 12-bit ADC, and multiple serial interfaces including SCI, SPI, and I2C. The device includes 32 Kword flash memory, 2 Kword bootloader ROM, and three 32-bit CPU timers. Its operating temperature range is specified as -40°C to 105°C, and it supports independent 16-bit timers in each ePWM module. The package is thermally optimized for low-power operation without analog support pins.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F28026F Piccolo Microcontroller with InstaSPIN-FOC
TMS320F28026FPTQ
TMS320F28026F Piccolo Microcontroller with InstaSPIN-FOC TMS320F28026FPTQ
Piccolo Microcontroller with InstaSPIN-FOC 48-LQFP -40 to 125

Piccolo Microcontroller with InstaSPIN-FOC 48-LQFP -40 to 125

Buy Now Datasheet
Microcontrollers - 296-36505-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36505-ND
Microcontrollers 296-36505-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
 - TMS320F28026FPTQ - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, TMS320 CPU, 60MHz, CMOS, PQFP48

Microcontroller, 32-Bit, FLASH, TMS320 CPU, 60MHz, CMOS, PQFP48

Supplier's Site Datasheet
32-bit 60MHz 32KB Embedded Microcontroller MCU - 685-TMS320F28026FPTQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 60MHz 32KB Embedded Microcontroller MCU
685-TMS320F28026FPTQ
32-bit 60MHz 32KB Embedded Microcontroller MCU 685-TMS320F28026FPTQ
32-bit MCU 60MHz 32KB Flash LQFP I2C SPI UART Product overview: TMS320F28026FPTQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28026FPTQ can be used for catalog matching and distributor lookup.

32-bit MCU 60MHz 32KB Flash LQFP I2C SPI UART Product overview: TMS320F28026FPTQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28026FPTQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28026FPTQ - 900472-TMS320F28026FPTQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28026FPTQ
900472-TMS320F28026FPTQ
Embedded - Embedded - Microcontrollers - TMS320F28026FPTQ 900472-TMS320F28026FPTQ
Manufacturer: Texas Instruments Win Source Part Number: 900472-TMS320F28026F PTQ Series: C2000™ C28x Piccolo™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: C28x series Microcontroller IC 32-Bit 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7) Core Processor: C28x Speed: 60MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH Data Converters: A/D 13x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 1.995V Family Name: TMS320 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-36505, 296-36505-2, 296-36505-2-ND, TMS320F28026FPTQ-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900472-TMS320F28026FPTQ
Series: C2000™ C28x Piccolo™
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: C28x series Microcontroller IC 32-Bit 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
Core Processor: C28x
Speed: 60MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 1.995V
Family Name: TMS320
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-36505, 296-36505-2, 296-36505-2-ND, TMS320F28026FPTQ-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28026FPTQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28026FPTQ
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28026FPTQ
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28026FPTQ
32-bit Microcontrollers - MCU TMS320F28026FPTQ
32-bit Microcontrollers - MCU Piccolo MCU

32-bit Microcontrollers - MCU Piccolo MCU

Buy Now Datasheet
Microcontrollers - TMS320F28026FPTQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28026FPTQ
Microcontrollers TMS320F28026FPTQ
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28026FPTQ 296-36505-ND TMS320F28026FPTQ 685-TMS320F28026FPTQ 900472-TMS320F28026FPTQ TMS320F28026FPTQ TMS320F28026FPTQ TMS320F28026FPTQ
Product Name TMS320F28026F Piccolo Microcontroller with InstaSPIN-FOC Microcontrollers 32-bit 60MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28026FPTQ Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 13x12b
RAM 10 KB 6 KB 6 KB 32 KB 6 KB 6 KB
Serial Interface I²C; SPI; UART SPI; SCI; UART; USART I2C, SPI, UART, USART, SCI
Unlock Full Specs
to access all available technical data

Similar Products