Texas Instruments TM4C123GH6PGE Tiva C Series Microcontroller TM4C123GH6PGET

Description
Tiva C Series Microcontroller 144-LQFP -40 to 105
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 144-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C123GH6PGE Tiva C Series Microcontroller - TM4C123GH6PGET - Texas Instruments
Dallas, TX, United States
TM4C123GH6PGE Tiva C Series Microcontroller
TM4C123GH6PGET
TM4C123GH6PGE Tiva C Series Microcontroller TM4C123GH6PGET
Tiva C Series Microcontroller 144-LQFP -40 to 105

Tiva C Series Microcontroller 144-LQFP -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C123GH6PGET - 797233-TM4C123GH6PGET - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C123GH6PGET
797233-TM4C123GH6PGET
Embedded - Embedded - Microcontrollers - TM4C123GH6PGET 797233-TM4C123GH6PGET
Manufacturer: Texas Instruments Win Source Part Number: 797233-TM4C123GH6PGE T Series: Tiva C Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT Number of I/O: 105 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C123GH6PGE Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): ATSAMV71Q20B-AABT; ATSAMV71Q20B-AAB; ATSAMV71Q19B-AAB; MAX32625IWY+W; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797233-TM4C123GH6PGET
Series: Tiva C
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O: 105
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C123GH6PGE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): ATSAMV71Q20B-AABT; ATSAMV71Q20B-AAB; ATSAMV71Q19B-AAB; MAX32625IWY+W;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-35847-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35847-ND
Microcontrollers 296-35847-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 256KB Embedded Microcontroller MCU
685-TM4C123GH6PGET
32-bit 80MHz 256KB Embedded Microcontroller MCU 685-TM4C123GH6PGET
32-bit ARM MCU, 80MHz, 256KB Flash, LQFP, 105°C Product overview: TM4C123GH6PGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GH6PGET can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 256KB Flash, LQFP, 105°C Product overview: TM4C123GH6PGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GH6PGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TM4C123GH6PGET - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, PQFP144

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, PQFP144

Supplier's Site Datasheet
Microcontrollers - TM4C123GH6PGET - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C123GH6PGET
Microcontrollers TM4C123GH6PGET
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C123GH6PGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C123GH6PGET
Microcontrollers TM4C123GH6PGET
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C123GH6PGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C123GH6PGET
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C123GH6PGET
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C123GH6PGET
ARM Microcontrollers - MCU TM4C123GH6PGET
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C123GH6PGET 797233-TM4C123GH6PGET 296-35847-ND 685-TM4C123GH6PGET TM4C123GH6PGET TM4C123GH6PGET TM4C123GH6PGET TM4C123GH6PGET TM4C123GH6PGET
Product Name TM4C123GH6PGE Tiva C Series Microcontroller Embedded - Embedded - Microcontrollers - TM4C123GH6PGET Microcontrollers 32-bit 80MHz 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Features PWM
Bits Other; 12 Other; A/D 24x12b
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART CAN; SPI; UART; USART; USB I2C, SPI, USB, IrDA, UART, USART, CAN
Unlock Full Specs
to access all available technical data

Similar Products