Texas Instruments TM4C1233H6PGE Tiva C Series Microcontroller TM4C1233H6PGEIR

Description
Tiva C Series Microcontroller 144-LQFP -40 to 85
Request a Quote
Description
Tiva C Series Microcontroller 144-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Tiva C Series Microcontroller based on the ARM Cortex-M4F core, with 144-pin LQFP packaging, operating from -40 to 85°C, and featuring 256 KB of flash memory and 32 KB of SRAM, designed for embedded applications requiring integrated analog and digital peripherals. The device supports JTAG and Serial Wire Debug, includes a 12-bit ADC, multiple serial interfaces, and a floating-point unit for enhanced signal processing. It is moisture sensitivity level 3, compliant with RoHS, and uses NIPDAU lead finish. Packaging options include 500-unit large tape and reel for automated assembly.

Datasheet Summary
Powered by GS/AI

Tiva C Series Microcontroller based on the ARM Cortex-M4F core, with 144-pin LQFP packaging, operating from -40 to 85°C, and featuring 256 KB of flash memory and 32 KB of SRAM, designed for embedded applications requiring integrated analog and digital peripherals. The device supports JTAG and Serial Wire Debug, includes a 12-bit ADC, multiple serial interfaces, and a floating-point unit for enhanced signal processing. It is moisture sensitivity level 3, compliant with RoHS, and uses NIPDAU lead finish. Packaging options include 500-unit large tape and reel for automated assembly.

Suppliers

Company
Product
Description
Supplier Links
TM4C1233H6PGE Tiva C Series Microcontroller - TM4C1233H6PGEIR - Texas Instruments
Dallas, TX, United States
TM4C1233H6PGE Tiva C Series Microcontroller
TM4C1233H6PGEIR
TM4C1233H6PGE Tiva C Series Microcontroller TM4C1233H6PGEIR
Tiva C Series Microcontroller 144-LQFP -40 to 85

Tiva C Series Microcontroller 144-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU
685-TM4C1233H6PGEIR
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU 685-TM4C1233H6PGEIR
32-bit ARM MCU, 80MHz, 256KB Flash, 32KB RAM, LQFP Product overview: TM4C1233H6PGEIR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1233H6PGEIR can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 256KB Flash, 32KB RAM, LQFP Product overview: TM4C1233H6PGEIR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1233H6PGEIR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TM4C1233H6PGEIR - 797202-TM4C1233H6PGEIR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C1233H6PGEIR
797202-TM4C1233H6PGEIR
Embedded - Embedded - Microcontrollers - TM4C1233H6PGEIR 797202-TM4C1233H6PGEIR
Manufacturer: Texas Instruments Win Source Part Number: 797202-TM4C1233H6PGE IR Series: Tiva C Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 105 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C1233H6PGE Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): uPD70F3354GJ(A)-GAE- AX; uPD70F3344GJ(A)-GAE- AX; ATSAMV71Q20B-AABT; ATSAMV71Q20B-AAB; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797202-TM4C1233H6PGEIR
Series: Tiva C
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 105
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C1233H6PGE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): uPD70F3354GJ(A)-GAE-AX; uPD70F3344GJ(A)-GAE-AX; ATSAMV71Q20B-AABT; ATSAMV71Q20B-AAB;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-48715-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48715-2-ND
Microcontrollers 296-48715-2-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - 296-48715-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48715-6-ND
Microcontrollers 296-48715-6-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - 296-48715-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48715-1-ND
Microcontrollers 296-48715-1-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - TM4C1233H6PGEIR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1233H6PGEIR
Embedded - Microcontrollers TM4C1233H6PGEIR
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C1233H6PGEIR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1233H6PGEIR
Microcontrollers TM4C1233H6PGEIR
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now
Microcontrollers - TM4C1233H6PGEIR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1233H6PGEIR
Microcontrollers TM4C1233H6PGEIR
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1233H6PGEIR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1233H6PGEIR
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1233H6PGEIR
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1233H6PGEIR
ARM Microcontrollers - MCU TM4C1233H6PGEIR
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1233H6PGEIR 685-TM4C1233H6PGEIR 797202-TM4C1233H6PGEIR 296-48715-2-ND TM4C1233H6PGEIR TM4C1233H6PGEIR TM4C1233H6PGEIR TM4C1233H6PGEIR TM4C1233H6PGEIR
Product Name TM4C1233H6PGE Tiva C Series Microcontroller 32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TM4C1233H6PGEIR Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 24x12b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART I2C, SPI, CAN, USB, IrDA, UART, USART, I2S CAN; SPI; UART; USART; USB
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products