Texas Instruments TM4C1237E6PZ Tiva C Series Microcontroller TM4C1237E6PZIR

Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C1237E6PZ Tiva C Series Microcontroller - TM4C1237E6PZIR - Texas Instruments
Dallas, TX, United States
TM4C1237E6PZ Tiva C Series Microcontroller
TM4C1237E6PZIR
TM4C1237E6PZ Tiva C Series Microcontroller TM4C1237E6PZIR
Tiva C Series Microcontroller 100-LQFP -40 to 85

Tiva C Series Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - TM4C1237E6PZIR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TM4C1237E6PZIR-ND
Microcontrollers TM4C1237E6PZIR-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1261929-TM4C1237E6PZIR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1261929-TM4C1237E6PZIR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1261929-TM4C1237E6PZIR
Win Source Part Number: 1261929-TM4C1237E6PZ IR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Tiva™ C Core Processor: ARM® Cortex®-M4F Speed: 80MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 69 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 22x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.08V ~ 3.63V ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 2156-TM4C1237E6PZIR- TITR,TEXTISTM4C1237E 6PZIR Base Product Number: TM4C1237

Win Source Part Number: 1261929-TM4C1237E6PZIR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Tiva™ C
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 69
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 22x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.08V ~ 3.63V
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 2156-TM4C1237E6PZIR-TITR,TEXTISTM4C1237E6PZIR
Base Product Number: TM4C1237

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 128KB 32KB Embedded Microcontroller MCU
685-TM4C1237E6PZIR
32-bit 80MHz 128KB 32KB Embedded Microcontroller MCU 685-TM4C1237E6PZIR
32-bit ARM MCU, 80MHz, 128KB Flash, 32KB RAM, LQFP, 69 I/O Product overview: TM4C1237E6PZIR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 128KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1237E6PZIR can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 128KB Flash, 32KB RAM, LQFP, 69 I/O Product overview: TM4C1237E6PZIR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 128KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1237E6PZIR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 32BIT 128KB FLASH 100LQFP - 815-TM4C1237E6PZIR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 128KB FLASH 100LQFP
815-TM4C1237E6PZIR
IC MCU 32BIT 128KB FLASH 100LQFP 815-TM4C1237E6PZIR
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - TM4C1237E6PZIR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1237E6PZIR
Embedded - Microcontrollers TM4C1237E6PZIR
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C1237E6PZIR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1237E6PZIR
Microcontrollers TM4C1237E6PZIR
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1237E6PZIR
ARM Microcontrollers - MCU TM4C1237E6PZIR
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1237E6PZIR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1237E6PZIR
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1237E6PZIR
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1237E6PZIR TM4C1237E6PZIR-ND 1261929-TM4C1237E6PZIR 685-TM4C1237E6PZIR 815-TM4C1237E6PZIR TM4C1237E6PZIR TM4C1237E6PZIR TM4C1237E6PZIR TM4C1237E6PZIR
Product Name TM4C1237E6PZ Tiva C Series Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 80MHz 128KB 32KB Embedded Microcontroller MCU IC MCU 32BIT 128KB FLASH 100LQFP Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 22x12b
RAM 32 KB 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART CAN; SPI; UART; USART; USB I2C, USB, CAN, UART, SPI, IrDA, USART I²C; SPI; UART; USART; USB; CAN, I2C, IrDA, SPI, UART, USART, USB
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 12 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details