Texas Instruments TM4C1231D5PM Tiva C Series Microcontroller TM4C1231D5PMT7R

Description
Tiva C Series Microcontroller 64-LQFP -40 to 105
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 64-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C1231D5PM Tiva C Series Microcontroller - TM4C1231D5PMT7R - Texas Instruments
Dallas, TX, United States
TM4C1231D5PM Tiva C Series Microcontroller
TM4C1231D5PMT7R
TM4C1231D5PM Tiva C Series Microcontroller TM4C1231D5PMT7R
Tiva C Series Microcontroller 64-LQFP -40 to 105

Tiva C Series Microcontroller 64-LQFP -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C1231D5PMT7R - 900316-TM4C1231D5PMT7R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C1231D5PMT7R
900316-TM4C1231D5PMT7R
Embedded - Embedded - Microcontrollers - TM4C1231D5PMT7R 900316-TM4C1231D5PMT7R
Manufacturer: Texas Instruments Win Source Part Number: 900316-TM4C1231D5PMT 7R Series: Tiva™ C Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M4F Speed: 80MHz Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 43 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.08V ~ 3.63V Family Name: TM4C1231 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900316-TM4C1231D5PMT7R
Series: Tiva™ C
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Package: Reel - TR
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 43
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.08V ~ 3.63V
Family Name: TM4C1231
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 64KB Embedded Microcontroller MCU
685-TM4C1231D5PMT7R
ARM Cortex-M 32-bit 80MHz 64KB Embedded Microcontroller MCU 685-TM4C1231D5PMT7R
32-bit ARM Cortex-M4F MCU, 80MHz, 64KB Flash, 24KB RAM, LQFP Product overview: TM4C1231D5PMT7R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 64KB, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231D5PMT7R can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 80MHz, 64KB Flash, 24KB RAM, LQFP Product overview: TM4C1231D5PMT7R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 64KB, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231D5PMT7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TM4C1231D5PMT7R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TM4C1231D5PMT7R-ND
Microcontrollers TM4C1231D5PMT7R-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1231D5PMT7R
ARM Microcontrollers - MCU TM4C1231D5PMT7R
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Embedded - Microcontrollers - TM4C1231D5PMT7R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1231D5PMT7R
Embedded - Microcontrollers TM4C1231D5PMT7R
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C1231D5PMT7R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1231D5PMT7R
Microcontrollers TM4C1231D5PMT7R
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1231D5PMT7R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1231D5PMT7R
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1231D5PMT7R
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1231D5PMT7R 900316-TM4C1231D5PMT7R 685-TM4C1231D5PMT7R TM4C1231D5PMT7R-ND TM4C1231D5PMT7R TM4C1231D5PMT7R TM4C1231D5PMT7R TM4C1231D5PMT7R
Product Name TM4C1231D5PM Tiva C Series Microcontroller Embedded - Embedded - Microcontrollers - TM4C1231D5PMT7R ARM Cortex-M 32-bit 80MHz 64KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 12x12b
RAM 24 KB 64 KB 24 KB 24 KB 24 KB 24 KB
Serial Interface I²C; UART I2C, SPI, IrDA, UART, USART, CAN CAN; SPI; UART; USART
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers