Texas Instruments TM4C1231D5PZ Tiva C Series Microcontroller TM4C1231D5PZI

Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C1231D5PZ Tiva C Series Microcontroller - TM4C1231D5PZI - Texas Instruments
Dallas, TX, United States
TM4C1231D5PZ Tiva C Series Microcontroller
TM4C1231D5PZI
TM4C1231D5PZ Tiva C Series Microcontroller TM4C1231D5PZI
Tiva C Series Microcontroller 100-LQFP -40 to 85

Tiva C Series Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-35805-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35805-ND
Microcontrollers 296-35805-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C1231D5PZI - 797185-TM4C1231D5PZI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C1231D5PZI
797185-TM4C1231D5PZI
Embedded - Embedded - Microcontrollers - TM4C1231D5PZI 797185-TM4C1231D5PZI
Manufacturer: Texas Instruments Win Source Part Number: 797185-TM4C1231D5PZI Series: Tiva C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 69 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 24K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C1231D5PZ Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): ATSAMV71N19B-AABT; ATSAMV71N21B-AABT; ATSAMV71N19B-AAB; ATSAMV71N20B-AAB; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797185-TM4C1231D5PZI
Series: Tiva C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 69
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 24K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C1231D5PZ
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): ATSAMV71N19B-AABT; ATSAMV71N21B-AABT; ATSAMV71N19B-AAB; ATSAMV71N20B-AAB;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TM4C1231D5PZI - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, CMOS, PQFP100

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, CMOS, PQFP100

Supplier's Site Datasheet
Singapore, Singapore
32-bit 80MHz 64KB 24KB Embedded Microcontroller MCU
685-TM4C1231D5PZI
32-bit 80MHz 64KB 24KB Embedded Microcontroller MCU 685-TM4C1231D5PZI
32-bit ARM MCU, 80MHz, 64KB Flash, 24KB RAM, LQFP Product overview: TM4C1231D5PZI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 64KB, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 64KB, 24KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231D5PZI can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 64KB Flash, 24KB RAM, LQFP Product overview: TM4C1231D5PZI from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 64KB, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 64KB, 24KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231D5PZI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1231D5PZI
ARM Microcontrollers - MCU TM4C1231D5PZI
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
IC MCU 32BIT 64KB FLASH 100LQFP - 815-TM4C1231D5PZI - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 64KB FLASH 100LQFP
815-TM4C1231D5PZI
IC MCU 32BIT 64KB FLASH 100LQFP 815-TM4C1231D5PZI
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1231D5PZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1231D5PZI
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1231D5PZI
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site
Microcontrollers - TM4C1231D5PZI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1231D5PZI
Microcontrollers TM4C1231D5PZI
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now
Microcontrollers - TM4C1231D5PZI - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1231D5PZI
Microcontrollers TM4C1231D5PZI
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1231D5PZI 296-35805-ND 797185-TM4C1231D5PZI TM4C1231D5PZI 685-TM4C1231D5PZI TM4C1231D5PZI 815-TM4C1231D5PZI TM4C1231D5PZI TM4C1231D5PZI TM4C1231D5PZI
Product Name TM4C1231D5PZ Tiva C Series Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - TM4C1231D5PZI 32-bit 80MHz 64KB 24KB Embedded Microcontroller MCU ARM Microcontrollers - MCU IC MCU 32BIT 64KB FLASH 100LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 12x12b
RAM 24 KB 24 KB 64 KB 24 KB 24 KB 24 KB 24 KB 24 KB
Serial Interface I²C; UART CAN; SPI; UART; USART I2C, SPI, IrDA, UART, USART, CAN, USB, I2S I²C; SPI; UART; USB; CAN, I2C, I2S, SPI, UART, USB
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 12 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Microcontrollers - CD3215C00ZBHR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details