Texas Instruments TMS320F28023 Piccolo Microcontroller TMS320F28023DAQ

Description
Piccolo Microcontroller 38-TSSOP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller 38-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28023 Piccolo Microcontroller - TMS320F28023DAQ - Texas Instruments
Dallas, TX, United States
TMS320F28023 Piccolo Microcontroller
TMS320F28023DAQ
TMS320F28023 Piccolo Microcontroller TMS320F28023DAQ
Piccolo Microcontroller 38-TSSOP -40 to 125

Piccolo Microcontroller 38-TSSOP -40 to 125

Buy Now Datasheet
Microcontrollers - TMS320F28023DAQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28023DAQ-ND
Microcontrollers TMS320F28023DAQ-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 38-TSSOP

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - TMS320F28023DAQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28023DAQ
Microcontrollers TMS320F28023DAQ
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 38-TSSOP

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 38-TSSOP

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28023DAQ
32-bit Microcontrollers - MCU TMS320F28023DAQ
32-bit Microcontrollers - MCU Piccolo Micro

32-bit Microcontrollers - MCU Piccolo Micro

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28023DAQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28023DAQ
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28023DAQ
IC MCU 32BIT 64KB FLASH 38TSSOP

IC MCU 32BIT 64KB FLASH 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28023DAQ TMS320F28023DAQ-ND TMS320F28023DAQ TMS320F28023DAQ TMS320F28023DAQ
Product Name TMS320F28023 Piccolo Microcontroller Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 7x12b
RAM 12 KB 6 KB 6 KB 6 KB
Serial Interface I²C; SPI; UART SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details