EMBEDDED POWER
EMBEDDED POWER
EMBEDDED POWER
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 448-TLE9891QTA61XUMA1TR-ND |
| Product Name | Application Specific Microcontrollers |
| RAM | 16 KB |
| ROM Type | EPROM; EEPROM; Flash |
| Supply Voltage | 5.5 to 28 volts |
| Serial Interface | CAN; SPI; UART; USART |