Piccolo Microcontroller 48-LQFP -40 to 105
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
32-bit MCU 40MHz 32KB Flash 8 PWM LQFP Product overview: TMS320F280230PTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 40MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 40MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F280230PTT
Manufacturer: Texas Instruments
Win Source Part Number: 900471-TMS320F280230
Series: C2000™ C28x Piccolo™
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: C28x series Microcontroller IC 32-Bit 40MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
Core Processor: C28x
Speed: 40MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 1.995V
Family Name: TMS320
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-48058, TMS320F280230PTT-ND
IC MCU 32BIT 32KB FLASH 48LQFP
IC MCU 32BIT 32KB FLASH 48LQFP
IC MCU 32BIT 32KB FLASH 48LQFP
32-bit Microcontrollers - MCU Piccolo MCU
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F280230PTT | 296-48058-ND | 685-TMS320F280230PTT | 900471-TMS320F280230PTT | TMS320F280230PTT | TMS320F280230PTT | TMS320F280230PTT | TMS320F280230PTT | TMS320F280230PTT |
| Product Name | TMS320F280230 Piccolo Microcontroller | Microcontrollers | 32-bit 40MHz 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F280230PTT | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| Features | PWM | ||||||||
| Bits | Other; 12-Bit | Other; A/D 8x12b | |||||||
| RAM | 8 KB | 4 KB | 8 KB | 32 KB | 4 KB | 4 KB | 4 KB | ||
| Serial Interface | I²C; SPI; UART | SPI; SCI; UART; USART | I2C, SPI, UART, USART, SCI |