Texas Instruments TM4C129DNCPDT Tiva C Series Microcontroller TM4C129DNCPDTT3R

Description
Tiva C Series Microcontroller 128-TQFP -40 to 105
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 128-TQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C129DNCPDT Tiva C Series Microcontroller - TM4C129DNCPDTT3R - Texas Instruments
Dallas, TX, United States
TM4C129DNCPDT Tiva C Series Microcontroller
TM4C129DNCPDTT3R
TM4C129DNCPDT Tiva C Series Microcontroller TM4C129DNCPDTT3R
Tiva C Series Microcontroller 128-TQFP -40 to 105

Tiva C Series Microcontroller 128-TQFP -40 to 105

Buy Now Datasheet
Microcontrollers - TM4C129DNCPDTT3R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TM4C129DNCPDTT3R-ND
Microcontrollers TM4C129DNCPDTT3R-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

Buy Now Datasheet
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU - 685-TM4C129DNCPDTT3R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU
685-TM4C129DNCPDTT3R
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU 685-TM4C129DNCPDTT3R
32-bit ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, TQFP Product overview: TM4C129DNCPDTT3R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129DNCPDTT3R can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, TQFP Product overview: TM4C129DNCPDTT3R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129DNCPDTT3R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TM4C129DNCPDTT3R - 797249-TM4C129DNCPDTT3R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C129DNCPDTT3R
797249-TM4C129DNCPDTT3R
Embedded - Embedded - Microcontrollers - TM4C129DNCPDTT3R 797249-TM4C129DNCPDTT3R
Manufacturer: Texas Instruments Win Source Part Number: 797249-TM4C129DNCPDT T3R Series: Tiva C Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M4F Speed: 120MHz Package: 128-TQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT Number of I/O: 90 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 256K x 8 Data Converters: A/D 20x12b Oscillator Type: Internal Supply Voltage: 2.97 V ~ 3.63 V Family Name: TM4C129 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-TQFP (14x14) Alternative Parts (Cross-Reference): TM4C129DNCPDTT3; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Texas Instruments
Win Source Part Number: 797249-TM4C129DNCPDTT3R
Series: Tiva C
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 120MHz
Package: 128-TQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O: 90
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 256K x 8
Data Converters: A/D 20x12b
Oscillator Type: Internal
Supply Voltage: 2.97 V ~ 3.63 V
Family Name: TM4C129
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-TQFP (14x14)
Alternative Parts (Cross-Reference): TM4C129DNCPDTT3;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C129DNCPDTT3R
ARM Microcontrollers - MCU TM4C129DNCPDTT3R
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Microcontrollers - TM4C129DNCPDTT3R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C129DNCPDTT3R
Microcontrollers TM4C129DNCPDTT3R
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

Buy Now
Embedded - Microcontrollers - TM4C129DNCPDTT3R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C129DNCPDTT3R
Embedded - Microcontrollers TM4C129DNCPDTT3R
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C129DNCPDTT3R TM4C129DNCPDTT3R-ND 685-TM4C129DNCPDTT3R 797249-TM4C129DNCPDTT3R TM4C129DNCPDTT3R TM4C129DNCPDTT3R TM4C129DNCPDTT3R
Product Name TM4C129DNCPDT Tiva C Series Microcontroller Microcontrollers ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TM4C129DNCPDTT3R ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Features PWM
Bits Other; 12 Other; A/D 20x12b
RAM 256 KB 256 KB 256 KB 1000 KB 256 KB
Serial Interface I²C; UART; USB CAN; UART; USART; USB I2C, SPI, USB, Ethernet, IrDA, UART, USART, EBI/EMI, CAN
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT23G18NEP - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details