Texas Instruments High-Performance Analog Microcontrollers TM4C1290NCZADI3

Description
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-48054-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48054-ND
Microcontrollers 296-48054-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now Datasheet
Industrial ARM Cortex-M 32-bit 25MHz Embedded Microcontroller MCU - 685-TM4C1290NCZADI3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial ARM Cortex-M 32-bit 25MHz Embedded Microcontroller MCU
685-TM4C1290NCZADI3
Industrial ARM Cortex-M 32-bit 25MHz Embedded Microcontroller MCU 685-TM4C1290NCZADI3
32-bit ARM Cortex-M4F MCU, 25MHz, 212-NFBGA, Industrial Product overview: TM4C1290NCZADI3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1290NCZADI3 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 25MHz, 212-NFBGA, Industrial Product overview: TM4C1290NCZADI3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1290NCZADI3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: Tiva™ C Package: Tray Product Status: Active Core Processor: ARM® Cortex®-M4F Core Size: 32-Bit Single-Core Speed: 120MHz Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Tiva™ C
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M4F
Core Size: 32-Bit Single-Core
Speed: 120MHz
Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1290NCZADI3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1290NCZADI3
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1290NCZADI3
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1290NCZADI3
ARM Microcontrollers - MCU TM4C1290NCZADI3
ARM Microcontrollers - MCU High performance 32-bit ARM® Cortex®-M4F based MCU 212-NFBGA -40 to 85

ARM Microcontrollers - MCU High performance 32-bit ARM® Cortex®-M4F based MCU 212-NFBGA -40 to 85

Buy Now Datasheet
Embedded - Microcontrollers - TM4C1290NCZADI3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1290NCZADI3
Embedded - Microcontrollers TM4C1290NCZADI3
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site Datasheet
Microcontrollers - TM4C1290NCZADI3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1290NCZADI3
Microcontrollers TM4C1290NCZADI3
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now
Microcontrollers - TM4C1290NCZADI3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1290NCZADI3
Microcontrollers TM4C1290NCZADI3
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-48054-ND 685-TM4C1290NCZADI3 TM4C1290NCZADI3 TM4C1290NCZADI3 TM4C1290NCZADI3 TM4C1290NCZADI3 TM4C1290NCZADI3
Product Name Microcontrollers Industrial ARM Cortex-M 32-bit 25MHz Embedded Microcontroller MCU Integrated Circuits (ICs) Embedded Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 120 MHz 25 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 24x12b
RAM 256 KB 256 KB 256 KB 256 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ADM/B - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details