Texas Instruments TM4C123BH6ZRB Tiva C Series Microcontroller TM4C123BH6ZRBIR

Description
Tiva C Series Microcontroller 157-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 157-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C123BH6ZRB Tiva C Series Microcontroller - TM4C123BH6ZRBIR - Texas Instruments
Dallas, TX, United States
TM4C123BH6ZRB Tiva C Series Microcontroller
TM4C123BH6ZRBIR
TM4C123BH6ZRB Tiva C Series Microcontroller TM4C123BH6ZRBIR
Tiva C Series Microcontroller 157-BGA MICROSTAR JUNIOR -40 to 85

Tiva C Series Microcontroller 157-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Microcontrollers - TM4C123BH6ZRBIR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TM4C123BH6ZRBIR-ND
Microcontrollers TM4C123BH6ZRBIR-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1154153-TM4C123BH6ZRBIR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1154153-TM4C123BH6ZRBIR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1154153-TM4C123BH6ZRBIR
Win Source Part Number: 1154153-TM4C123BH6ZR BIR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Tiva™ C Core Processor: ARM® Cortex®-M4F Speed: 80MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT Number of I/O: 120 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 157-VFBGA Supplier Device Package: 157-BGA Microstar Junior (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.08V ~ 3.63V ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: TM4C123

Win Source Part Number: 1154153-TM4C123BH6ZRBIR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Tiva™ C
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O: 120
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Package / Case: 157-VFBGA
Supplier Device Package: 157-BGA Microstar Junior (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.08V ~ 3.63V
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: TM4C123

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU
685-TM4C123BH6ZRBIR
32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU 685-TM4C123BH6ZRBIR
32-bit ARM MCU, 80MHz, 256KB Flash, 32KB RAM, BGA Product overview: TM4C123BH6ZRBIR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123BH6ZRBIR can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 256KB Flash, 32KB RAM, BGA Product overview: TM4C123BH6ZRBIR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123BH6ZRBIR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C123BH6ZRBIR
ARM Microcontrollers - MCU TM4C123BH6ZRBIR
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
IC MCU 32BIT 256KB FLASH 157BGA - 815-TM4C123BH6ZRBIR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 256KB FLASH 157BGA
815-TM4C123BH6ZRBIR
IC MCU 32BIT 256KB FLASH 157BGA 815-TM4C123BH6ZRBIR
IC MCU 32BIT 256KB FLASH 157BGA

IC MCU 32BIT 256KB FLASH 157BGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C123BH6ZRBIR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C123BH6ZRBIR
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C123BH6ZRBIR
IC MCU 32BIT 256KB FLASH 157BGA

IC MCU 32BIT 256KB FLASH 157BGA

Supplier's Site
Microcontrollers - TM4C123BH6ZRBIR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C123BH6ZRBIR
Microcontrollers TM4C123BH6ZRBIR
IC MCU 32BIT 256KB FLASH 157BGA

IC MCU 32BIT 256KB FLASH 157BGA

Supplier's Site Datasheet
Embedded - Microcontrollers - TM4C123BH6ZRBIR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C123BH6ZRBIR
Embedded - Microcontrollers TM4C123BH6ZRBIR
IC MCU 32BIT 256KB FLASH 157BGA

IC MCU 32BIT 256KB FLASH 157BGA

Supplier's Site Datasheet
Microcontrollers - TM4C123BH6ZRBIR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C123BH6ZRBIR
Microcontrollers TM4C123BH6ZRBIR
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C123BH6ZRBIR TM4C123BH6ZRBIR-ND 1154153-TM4C123BH6ZRBIR 685-TM4C123BH6ZRBIR TM4C123BH6ZRBIR 815-TM4C123BH6ZRBIR TM4C123BH6ZRBIR TM4C123BH6ZRBIR TM4C123BH6ZRBIR TM4C123BH6ZRBIR
Product Name TM4C123BH6ZRB Tiva C Series Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU ARM Microcontrollers - MCU IC MCU 32BIT 256KB FLASH 157BGA Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Features PWM
Bits Other; 12 Other; A/D 24x12b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART CAN; SPI; UART; USART I2C, CAN, UART, SPI, IrDA, USART, USB, I2S I²C; SPI; UART; USART; USB; CAN, I2C, I2S, IrDA, SPI, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers