Texas Instruments TM4C1294KCPDT Tiva C Series Microcontroller TM4C1294KCPDTI3

Description
Tiva C Series Microcontroller 128-TQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 128-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C1294KCPDT Tiva C Series Microcontroller - TM4C1294KCPDTI3 - Texas Instruments
Dallas, TX, United States
TM4C1294KCPDT Tiva C Series Microcontroller
TM4C1294KCPDTI3
TM4C1294KCPDT Tiva C Series Microcontroller TM4C1294KCPDTI3
Tiva C Series Microcontroller 128-TQFP -40 to 85

Tiva C Series Microcontroller 128-TQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-37942-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37942-ND
Microcontrollers 296-37942-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1210318-TM4C1294KCPDTI3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1210318-TM4C1294KCPDTI3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1210318-TM4C1294KCPDTI3
Win Source Part Number: 1210318-TM4C1294KCPD TI3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Tiva™ C Core Processor: ARM® Cortex®-M4F Speed: 120MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT Number of I/O: 90 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 256K x 8 Data Converters: A/D 20x12b Oscillator Type: Internal Package / Case: 128-TQFP Supplier Device Package: 128-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.97V ~ 3.63V Alternative Parts (Cross-Reference): TM4C1294KCPDTI3 .; ECCN: 5A992C Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-37942 Base Product Number: TM4C1294

Win Source Part Number: 1210318-TM4C1294KCPDTI3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Tiva™ C
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O: 90
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 256K x 8
Data Converters: A/D 20x12b
Oscillator Type: Internal
Package / Case: 128-TQFP
Supplier Device Package: 128-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.97V ~ 3.63V
Alternative Parts (Cross-Reference): TM4C1294KCPDTI3 .;
ECCN: 5A992C
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-37942
Base Product Number: TM4C1294

Buy Now Datasheet
ARM Cortex-M 120MHz 512KB 256KB Embedded Microcontroller MCU - 685-TM4C1294KCPDTI3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 120MHz 512KB 256KB Embedded Microcontroller MCU
685-TM4C1294KCPDTI3
ARM Cortex-M 120MHz 512KB 256KB Embedded Microcontroller MCU 685-TM4C1294KCPDTI3
32b ARM Cortex-M4F MCU, 120MHz, 512KB Flash, 256KB RAM, TQFP Product overview: TM4C1294KCPDTI3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 512KB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 512KB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1294KCPDTI3 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M4F MCU, 120MHz, 512KB Flash, 256KB RAM, TQFP Product overview: TM4C1294KCPDTI3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 512KB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 512KB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1294KCPDTI3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1294KCPDTI3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1294KCPDTI3
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1294KCPDTI3
IC MCU 32BIT 512KB FLASH 128TQFP

IC MCU 32BIT 512KB FLASH 128TQFP

Supplier's Site
Microcontrollers - TM4C1294KCPDTI3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C1294KCPDTI3
Microcontrollers TM4C1294KCPDTI3
IC MCU 32BIT 512KB FLASH 128TQFP

IC MCU 32BIT 512KB FLASH 128TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1294KCPDTI3
ARM Microcontrollers - MCU TM4C1294KCPDTI3
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Embedded - Microcontrollers - TM4C1294KCPDTI3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1294KCPDTI3
Embedded - Microcontrollers TM4C1294KCPDTI3
IC MCU 32BIT 512KB FLASH 128TQFP

IC MCU 32BIT 512KB FLASH 128TQFP

Supplier's Site Datasheet
Microcontrollers - TM4C1294KCPDTI3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1294KCPDTI3
Microcontrollers TM4C1294KCPDTI3
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 128-TQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1294KCPDTI3 296-37942-ND 1210318-TM4C1294KCPDTI3 685-TM4C1294KCPDTI3 TM4C1294KCPDTI3 TM4C1294KCPDTI3 TM4C1294KCPDTI3 TM4C1294KCPDTI3 TM4C1294KCPDTI3
Product Name TM4C1294KCPDT Tiva C Series Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 120MHz 512KB 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Features PWM
Bits Other; 12 Other; A/D 20x12b
RAM 256 KB 256 KB 512 KB 256 KB 256 KB 256 KB 256 KB
Serial Interface I²C; UART; USB CAN; UART; USART; USB I2C, SPI, USB, CAN, Ethernet, IrDA, UART, USART, EBI/EMI
Unlock Full Specs
to access all available technical data

Similar Products