Texas Instruments TMS320F28023 Piccolo Microcontroller TMS320F28023DAS

Description
Piccolo Microcontroller 38-TSSOP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller 38-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28023 Piccolo Microcontroller - TMS320F28023DAS - Texas Instruments
Dallas, TX, United States
TMS320F28023 Piccolo Microcontroller
TMS320F28023DAS
TMS320F28023 Piccolo Microcontroller TMS320F28023DAS
Piccolo Microcontroller 38-TSSOP -40 to 125

Piccolo Microcontroller 38-TSSOP -40 to 125

Buy Now Datasheet
Microcontrollers - 296-27292-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27292-5-ND
Microcontrollers 296-27292-5-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 38-TSSOP

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 38-TSSOP

Buy Now Datasheet
 - TMS320F28023DAS - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, TMS320 CPU, 50MHz, CMOS, PDSO38

Microcontroller, 32-Bit, FLASH, TMS320 CPU, 50MHz, CMOS, PDSO38

Supplier's Site Datasheet
Singapore, Singapore
32-bit 50MHz 64KB TSSOP Embedded Microcontroller MCU
685-TMS320F28023DAS
32-bit 50MHz 64KB TSSOP Embedded Microcontroller MCU 685-TMS320F28023DAS
32-bit C28x RISC MCU, 50MHz, 64KB Flash, 38-Pin TSSOP SMT Product overview: TMS320F28023DAS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 64KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 64KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28023DAS can be used for catalog matching and distributor lookup.

32-bit C28x RISC MCU, 50MHz, 64KB Flash, 38-Pin TSSOP SMT Product overview: TMS320F28023DAS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 64KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 64KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28023DAS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28023DAS - 716769-TMS320F28023DAS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28023DAS
716769-TMS320F28023DAS
Embedded - Embedded - Microcontrollers - TMS320F28023DAS 716769-TMS320F28023DAS
Manufacturer: Texas Instruments Win Source Part Number: 716769-TMS320F28023D AS Packaging: Tube Mounting Style: SMD Core Processor: C28x Speed: 50MHz Connectivity: I2C, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 7x12b Supply Voltage: 1.71V ~ 1.995V Categories: Integrated Circuits Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 38-TSSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: TMS320F28023 Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Data Bus Width: 32-Bit The number of I/O: 20 Date RAM Size: 6K x 16

Manufacturer: Texas Instruments
Win Source Part Number: 716769-TMS320F28023DAS
Packaging: Tube
Mounting Style: SMD
Core Processor: C28x
Speed: 50MHz
Connectivity: I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 7x12b
Supply Voltage: 1.71V ~ 1.995V
Categories: Integrated Circuits
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 38-TSSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: TMS320F28023
Manufacturer Pack Quantity: 40
MSL Level: 2 (1 Year)
Data Bus Width: 32-Bit
The number of I/O: 20
Date RAM Size: 6K x 16

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28023DAS
32-bit Microcontrollers - MCU TMS320F28023DAS
32-bit Microcontrollers - MCU Piccolo Micro

32-bit Microcontrollers - MCU Piccolo Micro

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F28023DAS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28023DAS
Embedded - Microcontrollers TMS320F28023DAS
IC MCU 32BIT 64KB FLASH 38TSSOP

IC MCU 32BIT 64KB FLASH 38TSSOP

Supplier's Site Datasheet
Microcontrollers - TMS320F28023DAS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28023DAS
Microcontrollers TMS320F28023DAS
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 38-TSSOP

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 38-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28023DAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28023DAS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28023DAS
IC MCU 32BIT 64KB FLASH 38TSSOP

IC MCU 32BIT 64KB FLASH 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28023DAS 296-27292-5-ND TMS320F28023DAS 685-TMS320F28023DAS 716769-TMS320F28023DAS TMS320F28023DAS TMS320F28023DAS TMS320F28023DAS TMS320F28023DAS
Product Name TMS320F28023 Piccolo Microcontroller Microcontrollers 32-bit 50MHz 64KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28023DAS 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 7x12b
RAM 12 KB 6 KB 12 KB 64 KB 6 KB 6 KB
Serial Interface I²C; SPI; UART SPI; SCI; UART; USART I2C/SCI/SPI
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers