Texas Instruments High-Performance Analog Microcontrollers TMP320F2810PBKS

Description
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 128KB (64K x 16) FLASH 128-LQFP (14x14)
Request a Quote Datasheet
Description
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 128KB (64K x 16) FLASH 128-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-17078-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-17078-ND
Microcontrollers 296-17078-ND
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 128KB (64K x 16) FLASH 128-LQFP (14x14)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 128KB (64K x 16) FLASH 128-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMP320F2810PBKS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMP320F2810PBKS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMP320F2810PBKS
IC MCU 32BIT 128KB FLASH 128LQFP

IC MCU 32BIT 128KB FLASH 128LQFP

Supplier's Site
Embedded - Microcontrollers - TMP320F2810PBKS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMP320F2810PBKS
Embedded - Microcontrollers TMP320F2810PBKS
IC MCU 32BIT 128KB FLASH 128LQFP

IC MCU 32BIT 128KB FLASH 128LQFP

Supplier's Site Datasheet
Microcontrollers - TMP320F2810PBKS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMP320F2810PBKS
Microcontrollers TMP320F2810PBKS
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 128KB (64K x 16) FLASH 128-LQFP (14x14)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 128KB (64K x 16) FLASH 128-LQFP (14x14)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-17078-ND TMP320F2810PBKS TMP320F2810PBKS TMP320F2810PBKS
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 150 MHz 150 MHz 150 MHz
Bits Other; A/D 16x12b
RAM 18 KB 18 KB 18 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2650F128RHBR - 1159461-CC2650F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C2DBYY001834 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details