Tiva C Series microcontroller based on the ARM Cortex-M4F core for embedded applications, offered in a 64-pin LQFP package with an operating temperature range of -40 to 85 °C.
Tiva C Series Microcontroller 64-LQFP -40 to 85
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP
ARM Microcontrollers - MCU Tiva C Series Microcontroller
IC MCU 32BIT 256KB FLASH 64LQFP
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TM4C123AH6PMI7R | 296-TM4C123AH6PMI7RTR-ND | TM4C123AH6PMI7R | TM4C123AH6PMI7R | TM4C123AH6PMI7R | TM4C123AH6PMI7R |
| Product Name | TM4C123AH6PM Tiva C Series Microcontroller | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Features | PWM | |||||
| Bits | Other; 12 | Other; A/D 12x12b | ||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Serial Interface | I²C; UART | CAN; SPI; UART; USART |