Texas Instruments TM4C1231C3PM Tiva C Series Microcontroller TM4C1231C3PMI7R

Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote
Description
Tiva C Series Microcontroller 64-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TM4C1231C3PM Tiva C Series Microcontroller from Texas Instruments features an ARM Cortex-M4F processor core, providing efficient performance for embedded applications. It includes 64 pins in a LQFP package and operates within a temperature range of -40 to 85 degrees Celsius, making it suitable for industrial and automotive environments. The microcontroller supports various serial communication peripherals and has integrated analog functionalities, enhancing its versatility for different projects. With on-chip memory and a robust architecture, it is designed for applications requiring real-time processing and connectivity. The part number TM4C1231C3PMI7R is available in a large tape and reel packaging option, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The TM4C1231C3PM Tiva C Series Microcontroller from Texas Instruments features an ARM Cortex-M4F processor core, providing efficient performance for embedded applications. It includes 64 pins in a LQFP package and operates within a temperature range of -40 to 85 degrees Celsius, making it suitable for industrial and automotive environments. The microcontroller supports various serial communication peripherals and has integrated analog functionalities, enhancing its versatility for different projects. With on-chip memory and a robust architecture, it is designed for applications requiring real-time processing and connectivity. The part number TM4C1231C3PMI7R is available in a large tape and reel packaging option, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
TM4C1231C3PM Tiva C Series Microcontroller - TM4C1231C3PMI7R - Texas Instruments
Dallas, TX, United States
TM4C1231C3PM Tiva C Series Microcontroller
TM4C1231C3PMI7R
TM4C1231C3PM Tiva C Series Microcontroller TM4C1231C3PMI7R
Tiva C Series Microcontroller 64-LQFP -40 to 85

Tiva C Series Microcontroller 64-LQFP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318590-TM4C1231C3PMI7R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318590-TM4C1231C3PMI7R
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318590-TM4C1231C3PMI7R
Manufacturer: Texas Instruments Win Source Part Number: 1318590-TM4C1231C3PM I7R Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M4F Speed: 80MHz Standard Package: 1,000 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 43 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 12K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.08V ~ 3.63V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: TM4C1231 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318590-TM4C1231C3PMI7R
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 43
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 12K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.08V ~ 3.63V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: TM4C1231
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 32KB Embedded Microcontroller MCU
685-TM4C1231C3PMI7R
ARM Cortex-M 32-bit 80MHz 32KB Embedded Microcontroller MCU 685-TM4C1231C3PMI7R
32-bit ARM Cortex-M4F MCU, 80MHz, 32KB Flash, 12KB RAM, LQFP Product overview: TM4C1231C3PMI7R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 32KB, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231C3PMI7R can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 80MHz, 32KB Flash, 12KB RAM, LQFP Product overview: TM4C1231C3PMI7R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 32KB, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1231C3PMI7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TM4C1231C3PMI7R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TM4C1231C3PMI7R-ND
Microcontrollers TM4C1231C3PMI7R-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C1231C3PMI7R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C1231C3PMI7R
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C1231C3PMI7R
IC MCU 32BIT 32KB FLASH 64LQFP

IC MCU 32BIT 32KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - TM4C1231C3PMI7R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1231C3PMI7R
Embedded - Microcontrollers TM4C1231C3PMI7R
IC MCU 32BIT 32KB FLASH 64LQFP

IC MCU 32BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1231C3PMI7R
ARM Microcontrollers - MCU TM4C1231C3PMI7R
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Microcontrollers - TM4C1231C3PMI7R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1231C3PMI7R
Microcontrollers TM4C1231C3PMI7R
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1231C3PMI7R 1318590-TM4C1231C3PMI7R 685-TM4C1231C3PMI7R TM4C1231C3PMI7R-ND TM4C1231C3PMI7R TM4C1231C3PMI7R TM4C1231C3PMI7R TM4C1231C3PMI7R
Product Name TM4C1231C3PM Tiva C Series Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 32-bit 80MHz 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 12x12b
RAM 12 KB 32 KB 12 KB 12 KB 12 KB 12 KB
Serial Interface I²C; UART I2C, SPI, IrDA, UART, USART, CAN CAN; SPI; UART; USART
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details