Piccolo Microcontroller 48-LQFP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1322669-TMS320F28021
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: C28x
Speed: 40MHz
Standard Package: 250
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 5K x 16
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 48-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 1.995V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: TEXTISTMS320F28021PT
Base Product Number: TMS320
RoHS Status: ROHS3 Compliant
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)
32-bit C28x RISC MCU, 64KB Flash, 40MHz, 48-Pin LQFP Product overview: TMS320F28021PTS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64KB, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64KB, 40MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28021PTS can be used for catalog matching and distributor lookup.
IC MCU 32BIT 64KB FLASH 48LQFP
32-bit Microcontrollers - MCU Piccolo Micro controller
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28021PTS | 1322669-TMS320F28021PTS | TMS320F28021PTS-ND | 685-TMS320F28021PTS | TMS320F28021PTS | TMS320F28021PTS | TMS320F28021PTS |
| Product Name | TMS320F28021 Piccolo Microcontroller | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 64KB 40MHz Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |
| Features | PWM | ||||||
| Bits | Other; 12-Bit | Other; A/D 13x12b | |||||
| RAM | 10 KB | 64 KB | 5 KB | 10 KB | 5 KB | 5 KB | |
| Serial Interface | I²C; SPI; UART | SPI; SCI; UART; USART | I2C/SPI/UART |