The TMS320F28023PTQ is a 32-bit microcontroller from the C2000™ Piccolo series, designed for real-time control applications. It features a 60 MHz, 32-bit TMS320C28x CPU, 128 kB of Flash memory, and integrated peripherals including an ADC, ePWM, eCAP, and communication interfaces such as SCI, SPI, and I2C. The device operates on a single 3.3-V supply with integrated power-on and brown-out resets. It is packaged in a 48-pin LQFP measuring 7.0 mm × 7.0 mm, and rated for operation from -40°C to 125°C. The part supports AEC-Q100 qualification for automotive applications, includes a code-security module, and features two internal oscillators with a watchdog timer. Peripheral interrupt expansion and three CPU timers support advanced control functionality.
Piccolo Microcontroller 48-LQFP -40 to 125
32-bit C28x RISC MCU, 64KB Flash, 50MHz, 48-Pin LQFP, SM Product overview: TMS320F28023PTQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64KB, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64KB, 50MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28023PTQ can be used for catalog matching and distributor lookup.
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)
Win Source Part Number: 1000706-TMS320F28023
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, C2000™ C28x Piccolo™
Core Processor: C28x
Speed: 50MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 6K x 16
Data Converters: A/D 13x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.71V ~ 1.995V
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: TMS320
32-bit Microcontrollers - MCU Piccolo Micro
IC MCU 32BIT 64KB FLASH 48LQFP
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 50MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)
IC MCU 32BIT 64KB FLASH 48LQFP
IC MCU 32BIT 64KB FLASH 48LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28023PTQ | 685-TMS320F28023PTQ | TMS320F28023PTQ-ND | 1000706-TMS320F28023PTQ | TMS320F28023PTQ | TMS320F28023PTQ | TMS320F28023PTQ | TMS320F28023PTQ | TMS320F28023PTQ |
| Product Name | TMS320F28023 Piccolo Microcontroller | 32-bit 64KB 50MHz Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Features | PWM | ||||||||
| Bits | Other; 12-Bit | Other; A/D 13x12b | |||||||
| RAM | 12 KB | 12 KB | 6 KB | 64 KB | 6 KB | 6 KB | 6 KB | ||
| Serial Interface | I²C; SPI; UART | I2C/SCI/SPI | SPI; SCI; UART; USART |