Texas Instruments TM4C129ENCPDT Tiva C Series Microcontroller TM4C129ENCPDTT3R

Description
Tiva C Series Microcontroller 128-TQFP -40 to 105
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 128-TQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C129ENCPDT Tiva C Series Microcontroller - TM4C129ENCPDTT3R - Texas Instruments
Dallas, TX, United States
TM4C129ENCPDT Tiva C Series Microcontroller
TM4C129ENCPDTT3R
TM4C129ENCPDT Tiva C Series Microcontroller TM4C129ENCPDTT3R
Tiva C Series Microcontroller 128-TQFP -40 to 105

Tiva C Series Microcontroller 128-TQFP -40 to 105

Buy Now Datasheet
Microcontrollers - 296-TM4C129ENCPDTT3RCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Buy Now Datasheet
Microcontrollers - 296-TM4C129ENCPDTT3RTR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-TM4C129ENCPDTT3RDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Buy Now Datasheet
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU - 685-TM4C129ENCPDTT3R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU
685-TM4C129ENCPDTT3R
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU 685-TM4C129ENCPDTT3R
32-bit ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, TQFP Product overview: TM4C129ENCPDTT3R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129ENCPDTT3R can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, TQFP Product overview: TM4C129ENCPDTT3R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129ENCPDTT3R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: Tiva™ C Package: Tape & Reel (TR) Product Status: Active Core Processor: ARM® Cortex®-M4F Core Size: 32-Bit Single-Core Speed: 120MHz Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, QSSI, UART/USART, USB OTG

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Tiva™ C
Package: Tape & Reel (TR)
Product Status: Active
Core Processor: ARM® Cortex®-M4F
Core Size: 32-Bit Single-Core
Speed: 120MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, QSSI, UART/USART, USB OTG

Buy Now Datasheet
Microcontrollers - TM4C129ENCPDTT3R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C129ENCPDTT3R
Microcontrollers TM4C129ENCPDTT3R
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C129ENCPDTT3R
ARM Microcontrollers - MCU TM4C129ENCPDTT3R
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C129ENCPDTT3R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C129ENCPDTT3R
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C129ENCPDTT3R
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Supplier's Site
Microcontrollers - TM4C129ENCPDTT3R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C129ENCPDTT3R
Microcontrollers TM4C129ENCPDTT3R
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - TM4C129ENCPDTT3R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C129ENCPDTT3R
Embedded - Microcontrollers TM4C129ENCPDTT3R
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C129ENCPDTT3R 296-TM4C129ENCPDTT3RCT-ND 685-TM4C129ENCPDTT3R TM4C129ENCPDTT3R TM4C129ENCPDTT3R TM4C129ENCPDTT3R TM4C129ENCPDTT3R TM4C129ENCPDTT3R
Product Name TM4C129ENCPDT Tiva C Series Microcontroller Microcontrollers ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) Embedded Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Features PWM
Bits Other; 12 Other; A/D 20x12b
RAM 256 KB 256 KB 256 KB 256 KB 256 KB 256 KB
Serial Interface I²C; UART; USB CAN; UART; USART; USB I2C, SPI, USB, Ethernet, IrDA, UART, USART, EBI/EMI, CAN
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8780CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP40
View Details
5 suppliers
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers