IC SOC MOTOR DRIVER 48VQFN
IC SOC MOTOR DRIVER 48VQFN
IC SOC MOTOR DRIVER 48VQFN
TLE9869 - H-Bridge Driver Integrated ARM Cortex M3
IC SOC MOTOR DRIVER 48VQFN
IC SOC MOTOR DRIVER 48VQFN
IC SOC MOTOR DRIVER 48VQFN
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TLE9869QXA20XUMA2CT-ND | TLE9869QXA20XUMA2 | TLE9869QXA20XUMA2 | TLE9869QXA20XUMA2 | TLE9869QXA20XUMA2 |
| Product Name | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | |
| RAM | 6 KB | 6 KB | 6 KB | ||
| ROM Type | Flash | ||||
| Supply Voltage | 5.5 to 28 volts | 28 to 5.5 volts | 5.5 to 28 volts | ||
| Serial Interface | UART | UART; LIN, SSI, UART | |||
| Package Type | Other; 48-VFQFN Exposed Pad | Other; PG-VQFN-48 | Other; 48-VFQFN Exposed Pad |