Texas Instruments TMS320F280220 Piccolo Microcontroller TMS320F280220DAS

Description
Piccolo Microcontroller 38-TSSOP -40 to 125
Request a Quote Datasheet
Description
Piccolo Microcontroller 38-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F280220 Piccolo Microcontroller
TMS320F280220DAS
TMS320F280220 Piccolo Microcontroller TMS320F280220DAS
Piccolo Microcontroller 38-TSSOP -40 to 125

Piccolo Microcontroller 38-TSSOP -40 to 125

Buy Now Datasheet
Microcontrollers - TMS320F280220DAS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F280220DAS-ND
Microcontrollers TMS320F280220DAS-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 16KB (8K x 16) FLASH 38-TSSOP

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 16KB (8K x 16) FLASH 38-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F280220DAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F280220DAS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F280220DAS
IC MCU 32BIT 16KB FLASH 38TSSOP

IC MCU 32BIT 16KB FLASH 38TSSOP

Supplier's Site
Embedded - Microcontrollers - TMS320F280220DAS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F280220DAS
Embedded - Microcontrollers TMS320F280220DAS
IC MCU 32BIT 16KB FLASH 38TSSOP

IC MCU 32BIT 16KB FLASH 38TSSOP

Supplier's Site Datasheet
Microcontrollers - TMS320F280220DAS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F280220DAS
Microcontrollers TMS320F280220DAS
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 16KB (8K x 16) FLASH 38-TSSOP

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 16KB (8K x 16) FLASH 38-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F280220DAS
32-bit Microcontrollers - MCU TMS320F280220DAS
32-bit Microcontrollers - MCU Piccolo MCU

32-bit Microcontrollers - MCU Piccolo MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F280220DAS TMS320F280220DAS-ND TMS320F280220DAS TMS320F280220DAS TMS320F280220DAS TMS320F280220DAS
Product Name TMS320F280220 Piccolo Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 6x12b
RAM 6 KB 3 KB 3 KB 3 KB
Serial Interface I²C; SPI; UART SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers