Texas Instruments TM4C129ENCPDT Tiva C Series Microcontroller TM4C129ENCPDTI3

Description
Tiva C Series Microcontroller 128-TQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 128-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C129ENCPDT Tiva C Series Microcontroller - TM4C129ENCPDTI3 - Texas Instruments
Dallas, TX, United States
TM4C129ENCPDT Tiva C Series Microcontroller
TM4C129ENCPDTI3
TM4C129ENCPDT Tiva C Series Microcontroller TM4C129ENCPDTI3
Tiva C Series Microcontroller 128-TQFP -40 to 85

Tiva C Series Microcontroller 128-TQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C129ENCPDTI3 - 372197-TM4C129ENCPDTI3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C129ENCPDTI3
372197-TM4C129ENCPDTI3
Embedded - Embedded - Microcontrollers - TM4C129ENCPDTI3 372197-TM4C129ENCPDTI3
Manufacturer: Texas Instruments Win Source Part Number: 372197-TM4C129ENCPDT I3 Packaging: Tray Core Processor: ARM Cortex-M4F Number of I/O: 90 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 Data Converters: A/D 20x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 128-TQFP (14x14) Speed(Frequency): 120MHz Supply Voltage - Operating: 2.97 V to 3.63 V Part Core Size: 32-Bit Data RAM Size: 256K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 372197-TM4C129ENCPDTI3
Packaging: Tray
Core Processor: ARM Cortex-M4F
Number of I/O: 90
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
Data Converters: A/D 20x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 128-TQFP (14x14)
Speed(Frequency): 120MHz
Supply Voltage - Operating: 2.97 V to 3.63 V
Part Core Size: 32-Bit
Data RAM Size: 256K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
Microcontrollers - 2520779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2520779
Microcontrollers 2520779
MCU 32-bit ARMCortexM4F, TM4C129ENCPDTI3

MCU 32-bit ARMCortexM4F, TM4C129ENCPDTI3

Supplier's Site
Microcontrollers - 2520779P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2520779P
Microcontrollers 2520779P
MCU 32-bit ARMCortexM4F, TM4C129ENCPDTI3

MCU 32-bit ARMCortexM4F, TM4C129ENCPDTI3

Supplier's Site
Microcontrollers - 2520778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2520778
Microcontrollers 2520778
MCU 32-bit ARMCortexM4F, TM4C129ENCPDTI3

MCU 32-bit ARMCortexM4F, TM4C129ENCPDTI3

Supplier's Site
ARM Cortex-M 120MHz 1MB 256KB Embedded Microcontroller MCU - 685-TM4C129ENCPDTI3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 120MHz 1MB 256KB Embedded Microcontroller MCU
685-TM4C129ENCPDTI3
ARM Cortex-M 120MHz 1MB 256KB Embedded Microcontroller MCU 685-TM4C129ENCPDTI3
32b ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, TQFP Product overview: TM4C129ENCPDTI3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 1MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129ENCPDTI3 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, TQFP Product overview: TM4C129ENCPDTI3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 1MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129ENCPDTI3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-37940-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37940-ND
Microcontrollers 296-37940-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - TM4C129ENCPDTI3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C129ENCPDTI3
Microcontrollers TM4C129ENCPDTI3
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

Buy Now
Embedded - Microcontrollers - TM4C129ENCPDTI3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C129ENCPDTI3
Embedded - Microcontrollers TM4C129ENCPDTI3
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C129ENCPDTI3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C129ENCPDTI3
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C129ENCPDTI3
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C129ENCPDTI3
ARM Microcontrollers - MCU TM4C129ENCPDTI3
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Microcontrollers - TM4C129ENCPDTI3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C129ENCPDTI3
Microcontrollers TM4C129ENCPDTI3
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C129ENCPDTI3 372197-TM4C129ENCPDTI3 2520779 685-TM4C129ENCPDTI3 296-37940-ND TM4C129ENCPDTI3 TM4C129ENCPDTI3 TM4C129ENCPDTI3 TM4C129ENCPDTI3 TM4C129ENCPDTI3
Product Name TM4C129ENCPDT Tiva C Series Microcontroller Embedded - Embedded - Microcontrollers - TM4C129ENCPDTI3 Microcontrollers ARM Cortex-M 120MHz 1MB 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Features PWM
Bits Other; 12 Other; A/D 20x12b
RAM 256 KB 1000 KB 256 KB 256 KB 256 KB 256 KB 256 KB
Serial Interface I²C; UART; USB I2C, SPI, USB, CAN, Ethernet, IrDA, UART, USART, EBI/EMI CAN; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products