Texas Instruments High-Performance Analog Microcontrollers TMS320F243PGE

Description
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-10755-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-10755-ND
Microcontrollers 296-10755-ND
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 144-LQFP (20x20)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Singapore, Singapore
16-bit 20MHz 16KB 5V Embedded Microcontroller MCU
685-TMS320F243PGE
16-bit 20MHz 16KB 5V Embedded Microcontroller MCU 685-TMS320F243PGE
16-bit DSP, 20MHz, 16KB Flash, 32 I/O, 5V, LQFP Product overview: TMS320F243PGE from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 16KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 16KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F243PGE can be used for catalog matching and distributor lookup.

16-bit DSP, 20MHz, 16KB Flash, 32 I/O, 5V, LQFP Product overview: TMS320F243PGE from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 16KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 16KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F243PGE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320F243PGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F243PGE
Microcontrollers TMS320F243PGE
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 144-LQFP (20x20)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F243PGE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F243PGE
Embedded - Microcontrollers TMS320F243PGE
IC MCU 16BIT 16KB FLASH 144LQFP

IC MCU 16BIT 16KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F243PGE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F243PGE
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F243PGE
IC MCU 16BIT 16KB FLASH 144LQFP

IC MCU 16BIT 16KB FLASH 144LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-10755-ND 685-TMS320F243PGE TMS320F243PGE TMS320F243PGE TMS320F243PGE
Product Name Microcontrollers 16-bit 20MHz 16KB 5V Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 1 KB 1 KB 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Embedded Microcontroller MCU - 879-BCM4334WKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details