Texas Instruments High-Performance Analog Microcontrollers TMS320F241FNS

Description
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 68-PLCC (24.23x24.23)
Request a Quote Datasheet
Description
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 68-PLCC (24.23x24.23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-10752-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-10752-5-ND
Microcontrollers 296-10752-5-ND
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 68-PLCC (24.23x24.23)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 68-PLCC (24.23x24.23)

Buy Now Datasheet
16-bit 5V Embedded Microcontroller MCU - 685-TMS320F241FNS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 5V Embedded Microcontroller MCU
685-TMS320F241FNS
16-bit 5V Embedded Microcontroller MCU 685-TMS320F241FNS
16-bit , 5V fixed point DSP w/ Flash 68-PLCC -40 to 125 Product overview: TMS320F241FNS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F241FNS can be used for catalog matching and distributor lookup.

16-bit , 5V fixed point DSP w/ Flash 68-PLCC -40 to 125 Product overview: TMS320F241FNS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F241FNS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - TMS320F241FNS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F241FNS
Embedded - Microcontrollers TMS320F241FNS
IC MCU 16BIT 16KB FLASH 68PLCC

IC MCU 16BIT 16KB FLASH 68PLCC

Supplier's Site Datasheet
Microcontrollers - TMS320F241FNS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F241FNS
Microcontrollers TMS320F241FNS
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 68-PLCC (24.23x24.23)

C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 68-PLCC (24.23x24.23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F241FNS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F241FNS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F241FNS
IC MCU 16BIT 16KB FLASH 68PLCC

IC MCU 16BIT 16KB FLASH 68PLCC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-10752-5-ND 685-TMS320F241FNS TMS320F241FNS TMS320F241FNS TMS320F241FNS
Product Name Microcontrollers 16-bit 5V Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 1 KB 1.09 KB 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161PILF3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
7 suppliers