Texas Instruments TM4C123GH6PGE Tiva C Series Microcontroller TM4C123GH6PGEIR

Description
Tiva C Series Microcontroller 144-LQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 144-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C123GH6PGE Tiva C Series Microcontroller - TM4C123GH6PGEIR - Texas Instruments
Dallas, TX, United States
TM4C123GH6PGE Tiva C Series Microcontroller
TM4C123GH6PGEIR
TM4C123GH6PGE Tiva C Series Microcontroller TM4C123GH6PGEIR
Tiva C Series Microcontroller 144-LQFP -40 to 85

Tiva C Series Microcontroller 144-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-TM4C123GH6PGEIRTR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C123GH6PGEIR - 797232-TM4C123GH6PGEIR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C123GH6PGEIR
797232-TM4C123GH6PGEIR
Embedded - Embedded - Microcontrollers - TM4C123GH6PGEIR 797232-TM4C123GH6PGEIR
Manufacturer: Texas Instruments Win Source Part Number: 797232-TM4C123GH6PGE IR Series: Tiva C Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4F Speed: 80MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT Number of I/O: 105 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 32K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 3.63 V Family Name: TM4C123GH6PGE Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): uPD70F3354GJ(A)-GAE- AX; uPD70F3344GJ(A)-GAE- AX; ATSAMV71Q20B-AABT; ATSAMV71Q20B-AAB; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797232-TM4C123GH6PGEIR
Series: Tiva C
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 80MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O: 105
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 3.63 V
Family Name: TM4C123GH6PGE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): uPD70F3354GJ(A)-GAE-AX; uPD70F3344GJ(A)-GAE-AX; ATSAMV71Q20B-AABT; ATSAMV71Q20B-AAB;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
80MHz 256KB 32KB Embedded Microcontroller MCU
685-TM4C123GH6PGEIR
80MHz 256KB 32KB Embedded Microcontroller MCU 685-TM4C123GH6PGEIR
ARM 32b MCU, 80MHz, 256KB FLASH, 32KB RAM, 105 I/O, LQFP Product overview: TM4C123GH6PGEIR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 256KB, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GH6PGEIR can be used for catalog matching and distributor lookup.

ARM 32b MCU, 80MHz, 256KB FLASH, 32KB RAM, 105 I/O, LQFP Product overview: TM4C123GH6PGEIR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 256KB, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123GH6PGEIR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C123GH6PGEIR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C123GH6PGEIR
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C123GH6PGEIR
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - TM4C123GH6PGEIR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C123GH6PGEIR
Embedded - Microcontrollers TM4C123GH6PGEIR
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C123GH6PGEIR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C123GH6PGEIR
Microcontrollers TM4C123GH6PGEIR
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C123GH6PGEIR
ARM Microcontrollers - MCU TM4C123GH6PGEIR
ARM Microcontrollers - MCU Tiva C Series MCU

ARM Microcontrollers - MCU Tiva C Series MCU

Buy Now Datasheet
Microcontrollers - TM4C123GH6PGEIR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C123GH6PGEIR
Microcontrollers TM4C123GH6PGEIR
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C123GH6PGEIR 296-TM4C123GH6PGEIRTR-ND 797232-TM4C123GH6PGEIR 685-TM4C123GH6PGEIR TM4C123GH6PGEIR TM4C123GH6PGEIR TM4C123GH6PGEIR TM4C123GH6PGEIR TM4C123GH6PGEIR
Product Name TM4C123GH6PGE Tiva C Series Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - TM4C123GH6PGEIR 80MHz 256KB 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Features PWM
Bits Other; 12 Other; A/D 24x12b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART CAN; SPI; UART; USART; USB I2C, USB, CAN, UART, SPI, IrDA, USART, I2S
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers