Tiva C Series Microcontroller 212-NFBGA -40 to 85
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 212-NFBGA (10x10)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 120MHz, CMOS, PBGA212
IC MCU 32BIT 512KB FLSH 212NFBGA
IC MCU 32BIT 512KB FLSH 212NFBGA
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 212-NFBGA (10x10)
ARM Microcontrollers - MCU Tiva C Series Microcontroller
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TM4C129XKCZADI3R | TM4C129XKCZADI3R-ND | TM4C129XKCZADI3R | TM4C129XKCZADI3R | TM4C129XKCZADI3R | TM4C129XKCZADI3R | TM4C129XKCZADI3R |
| Product Name | TM4C129XKCZAD Tiva C Series Microcontroller | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |||
| Features | PWM | ||||||
| Bits | Other; 12 | Other; A/D 24x12b | |||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | |||
| Serial Interface | I²C; UART; USB | CAN; UART; USART; USB |