Texas Instruments TM4C123FH6PM Tiva C Series Microcontroller TM4C123FH6PMT7

Description
Tiva C Series Microcontroller 64-LQFP -40 to 105
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 64-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C123FH6PM Tiva C Series Microcontroller - TM4C123FH6PMT7 - Texas Instruments
Dallas, TX, United States
TM4C123FH6PM Tiva C Series Microcontroller
TM4C123FH6PMT7
TM4C123FH6PM Tiva C Series Microcontroller TM4C123FH6PMT7
Tiva C Series Microcontroller 64-LQFP -40 to 105

Tiva C Series Microcontroller 64-LQFP -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: Tiva™ C Package: Tray Product Status: Active Oscillator Type: Internal Operating Temperature: -40°C ~ 105°C (TA) Mounting Type: Surface Mount Package / Case: 64-LQFP

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Tiva™ C
Package: Tray
Product Status: Active
Oscillator Type: Internal
Operating Temperature: -40°C ~ 105°C (TA)
Mounting Type: Surface Mount
Package / Case: 64-LQFP

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 256KB Embedded Microcontroller MCU
685-TM4C123FH6PMT7
ARM Cortex-M 32-bit 80MHz 256KB Embedded Microcontroller MCU 685-TM4C123FH6PMT7
32-bit ARM Cortex-M4F MCU, 80MHz, 256KB Flash, 32KB RAM, LQFP Product overview: TM4C123FH6PMT7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123FH6PMT7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 80MHz, 256KB Flash, 32KB RAM, LQFP Product overview: TM4C123FH6PMT7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123FH6PMT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TM4C123FH6PMT7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TM4C123FH6PMT7-ND
Microcontrollers TM4C123FH6PMT7-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - TM4C123FH6PMT7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C123FH6PMT7
Microcontrollers TM4C123FH6PMT7
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C123FH6PMT7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C123FH6PMT7
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C123FH6PMT7
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
Microcontrollers - TM4C123FH6PMT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C123FH6PMT7
Microcontrollers TM4C123FH6PMT7
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C123FH6PMT7
ARM Microcontrollers - MCU TM4C123FH6PMT7
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C123FH6PMT7 685-TM4C123FH6PMT7 TM4C123FH6PMT7-ND TM4C123FH6PMT7 TM4C123FH6PMT7 TM4C123FH6PMT7 TM4C123FH6PMT7
Product Name TM4C123FH6PM Tiva C Series Microcontroller Integrated Circuits (ICs) Embedded Microcontrollers ARM Cortex-M 32-bit 80MHz 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Features PWM
Bits Other; 12 Other; A/D 12x12b
RAM 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART I2C, SPI, USB, IrDA, UART, USART, CAN CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA728N9 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers