Texas Instruments TM4C129XNCZAD Tiva C Series Microcontroller TM4C129XNCZADI3R

Description
Tiva C Series Microcontroller 212-NFBGA -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 212-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C129XNCZAD Tiva C Series Microcontroller - TM4C129XNCZADI3R - Texas Instruments
Dallas, TX, United States
TM4C129XNCZAD Tiva C Series Microcontroller
TM4C129XNCZADI3R
TM4C129XNCZAD Tiva C Series Microcontroller TM4C129XNCZADI3R
Tiva C Series Microcontroller 212-NFBGA -40 to 85

Tiva C Series Microcontroller 212-NFBGA -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C129XNCZADI3R - 900327-TM4C129XNCZADI3R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C129XNCZADI3R
900327-TM4C129XNCZADI3R
Embedded - Embedded - Microcontrollers - TM4C129XNCZADI3R 900327-TM4C129XNCZADI3R
Manufacturer: Texas Instruments Win Source Part Number: 900327-TM4C129XNCZAD I3R Series: Tiva™ C Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10) Core Processor: ARM® Cortex®-M4F Speed: 120MHz Package: Reel - TR Package: 212-VFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 2.97V ~ 3.63V Family Name: TM4C129 Categories: Integrated Circuits (ICs) Case / Package: 212-NFBGA (10x10) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-43661-6, TM4C129XNCZADI3R-ND, 296-43661-1, 296-43661-2

Manufacturer: Texas Instruments
Win Source Part Number: 900327-TM4C129XNCZADI3R
Series: Tiva™ C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Package: Reel - TR
Package: 212-VFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 2.97V ~ 3.63V
Family Name: TM4C129
Categories: Integrated Circuits (ICs)
Case / Package: 212-NFBGA (10x10)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-43661-6, TM4C129XNCZADI3R-ND, 296-43661-1, 296-43661-2

Buy Now Datasheet
32-bit 120MHz 1MB 256KB Embedded Microcontroller MCU - 685-TM4C129XNCZADI3R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 120MHz 1MB 256KB Embedded Microcontroller MCU
685-TM4C129XNCZADI3R
32-bit 120MHz 1MB 256KB Embedded Microcontroller MCU 685-TM4C129XNCZADI3R
32-bit ARM MCU, 120MHz, 1MB Flash, 256KB RAM, USB, Ethernet Product overview: TM4C129XNCZADI3R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 1MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129XNCZADI3R can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 120MHz, 1MB Flash, 256KB RAM, USB, Ethernet Product overview: TM4C129XNCZADI3R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 1MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C129XNCZADI3R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-43661-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43661-2-ND
Microcontrollers 296-43661-2-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now Datasheet
Microcontrollers - 296-43661-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43661-6-ND
Microcontrollers 296-43661-6-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now Datasheet
Microcontrollers - 296-43661-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43661-1-ND
Microcontrollers 296-43661-1-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TM4C129XNCZADI3R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TM4C129XNCZADI3R
Integrated Circuits (ICs) - Embedded - Microcontrollers TM4C129XNCZADI3R
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C129XNCZADI3R
ARM Microcontrollers - MCU TM4C129XNCZADI3R
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet
Microcontrollers - TM4C129XNCZADI3R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TM4C129XNCZADI3R
Microcontrollers TM4C129XNCZADI3R
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site Datasheet
Microcontrollers - TM4C129XNCZADI3R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C129XNCZADI3R
Microcontrollers TM4C129XNCZADI3R
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)

Buy Now
Embedded - Microcontrollers - TM4C129XNCZADI3R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C129XNCZADI3R
Embedded - Microcontrollers TM4C129XNCZADI3R
IC MCU 32BIT 1MB FLASH 212NFBGA

IC MCU 32BIT 1MB FLASH 212NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C129XNCZADI3R 900327-TM4C129XNCZADI3R 685-TM4C129XNCZADI3R 296-43661-2-ND TM4C129XNCZADI3R TM4C129XNCZADI3R TM4C129XNCZADI3R TM4C129XNCZADI3R TM4C129XNCZADI3R
Product Name TM4C129XNCZAD Tiva C Series Microcontroller Embedded - Embedded - Microcontrollers - TM4C129XNCZADI3R 32-bit 120MHz 1MB 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Features PWM
Bits Other; 12 Other; A/D 24x12b
RAM 256 KB 1000 KB 256 KB 256 KB 256 KB 256 KB 256 KB
Serial Interface I²C; UART; USB I2C, SPI, USB, CAN, Ethernet, IrDA, UART, USART, EBI/EMI CAN; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers