Texas Instruments TM4C1233E6PZ Tiva C Series Microcontroller TM4C1233E6PZI7

Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Tiva C Series Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM4C1233E6PZ Tiva C Series Microcontroller - TM4C1233E6PZI7 - Texas Instruments
Dallas, TX, United States
TM4C1233E6PZ Tiva C Series Microcontroller
TM4C1233E6PZI7
TM4C1233E6PZ Tiva C Series Microcontroller TM4C1233E6PZI7
Tiva C Series Microcontroller 100-LQFP -40 to 85

Tiva C Series Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - TM4C1233E6PZI7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TM4C1233E6PZI7-ND
Microcontrollers TM4C1233E6PZI7-ND
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TM4C1233E6PZI7 - 900317-TM4C1233E6PZI7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C1233E6PZI7
900317-TM4C1233E6PZI7
Embedded - Embedded - Microcontrollers - TM4C1233E6PZI7 900317-TM4C1233E6PZI7
Manufacturer: Texas Instruments Win Source Part Number: 900317-TM4C1233E6PZI 7 Series: Tiva™ C Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M4F Speed: 80MHz Package: Tube Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 69 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 22x12b Oscillator Type: Internal Supply Voltage: 1.08V ~ 3.63V Family Name: TM4C1233 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900317-TM4C1233E6PZI7
Series: Tiva™ C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Package: Tube
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 69
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 22x12b
Oscillator Type: Internal
Supply Voltage: 1.08V ~ 3.63V
Family Name: TM4C1233
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 128KB Embedded Microcontroller MCU
685-TM4C1233E6PZI7
ARM Cortex-M 32-bit 80MHz 128KB Embedded Microcontroller MCU 685-TM4C1233E6PZI7
32-bit ARM Cortex-M4F MCU, 80MHz, 128KB Flash, 32KB RAM, 69 GPIO, 22 ADC Product overview: TM4C1233E6PZI7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1233E6PZI7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 80MHz, 128KB Flash, 32KB RAM, 69 GPIO, 22 ADC Product overview: TM4C1233E6PZI7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C1233E6PZI7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MCU 32-Bit Tiva C ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 100-Pin LQFP - 815-TM4C1233E6PZI7 - Utmel Electronic Limited
Hong Kong, China
MCU 32-Bit Tiva C ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 100-Pin LQFP
815-TM4C1233E6PZI7
MCU 32-Bit Tiva C ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 100-Pin LQFP 815-TM4C1233E6PZI7
MCU 32-Bit Tiva C ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 100-Pin LQFP

MCU 32-Bit Tiva C ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 100-Pin LQFP

Supplier's Site
Embedded - Microcontrollers - TM4C1233E6PZI7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C1233E6PZI7
Embedded - Microcontrollers TM4C1233E6PZI7
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TM4C1233E6PZI7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TM4C1233E6PZI7
Microcontrollers TM4C1233E6PZI7
ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TM4C1233E6PZI7
ARM Microcontrollers - MCU TM4C1233E6PZI7
ARM Microcontrollers - MCU Tiva C Series Microcontroller

ARM Microcontrollers - MCU Tiva C Series Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TM4C1233E6PZI7 TM4C1233E6PZI7-ND 900317-TM4C1233E6PZI7 685-TM4C1233E6PZI7 815-TM4C1233E6PZI7 TM4C1233E6PZI7 TM4C1233E6PZI7 TM4C1233E6PZI7
Product Name TM4C1233E6PZ Tiva C Series Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - TM4C1233E6PZI7 ARM Cortex-M 32-bit 80MHz 128KB Embedded Microcontroller MCU MCU 32-Bit Tiva C ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 100-Pin LQFP Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; 12 Other; A/D 22x12b
RAM 32 KB 32 KB 128 KB 32 KB 32 KB 32 KB
Serial Interface I²C; UART CAN; SPI; UART; USART; USB I2C, SPI, USB, IrDA, UART, USART, CAN I²C; SPI; UART; USART; USB; CAN, I2C, IrDA, SPI, UART, USART, USB
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 12 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers